EN
  • EN
  • DE

CMC202010

Part No CMC202010
Manufacturer Hammond Manufacturing
Catalog Racks
Description RACK STEEL 10X20X20 GRY / Gray Mild Steel Ground Mount Type 1 Metering Cabinet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series CMC
Dimensions - Overall 10.000" L x 20.000" W x 20.000" H (254.00mm x 508.00mm x 508.00mm)
Material Metal, Steel
Features Single Door
Style Enclosed, Bottom, Front, Sides, Top
Type Cabinet Rack
Door Steel
Color Gray
Ventilation Non-Vented
Weight 42 lbs (19.1kg)
Win Source Part Number 770863-CMC202010
Popularity Medium
Supply and Demand Status Limited
Family Name CMC20
Introduction Date August 16, 2005
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CMC202010 CAD Model

Description

The Hammond Manufacturing CMC202010 Cabinet Rack is a sturdy and reliable enclosure for your electronic components.

  • Series: CMC
  • Door Style: Single door
  • Enclosure Style: Enclosed, bottom, front, sides, and top
  • Material: Metal and steel (cabinet), steel (door)
  • Category: Boxes, enclosures, racks
  • Introduction Date: August 16, 2005
  • Estimated EOL Date: 2025
  • Shipped From: Digi-Key
  • Weight: 42 lbs (19.1kg)

You May Also Be Interested in

Hammond Manufacturing
RACK STEEL 10X30X30 GRY / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000" L x 30.000" W x 30.000" H (254.00mm x 762.00mm x 762.00mm) Gray
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL
Need more? Email Us
Hammond Manufacturing
N4X 3-PT FREESTANDING ENCL / Hn4 Series Stainless Steel Freestanding Enclosures - Nema 4X
Need more? Email Us
Bud Industries
CABINET ASSEMBLY 75.31X27X30.75"
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL / Light Gray Steel Type 12 Modular Freestanding Disconnect Enclosure
Need more? Email Us
Hammond Manufacturing
RACK STEEL 13X21X10.75 BE/GY
Need more? Email Us
Tripp Lite
CABINET STEEL
Lowest to $0.0370
Hammond Manufacturing
RACK STEEL 17.7X21.4X26 BLK / Wall Mount Racks - Heavy Duty
Need more? Email Us
Hammond Manufacturing
RACK STEEL 26X20.9X45.1 BLK / Black Steel Floor Mount Post Rack
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess