EN
  • EN
  • DE

SWC192211BK1

Part No SWC192211BK1
Manufacturer Hammond Manufacturing
Catalog Racks
Description RACK STEEL 17.7X21.4X26 BLK / Wall Mount Racks - Heavy Duty
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series SWC
Dimensions - Panel 11.020" L x 18.360" W x 22.750" H (279.91mm x 466.34mm x 577.85mm)
Dimensions - Overall 17.650" L x 21.380" W x 26.000" H (448.31mm x 543.05mm x 660.40mm)
Material Metal, Steel
Features Removable Door, Wall Mount
Style Enclosed, Bottom, Front, Sides, Top
Type Cabinet Rack
Door Glass
Color Black
Mounting Rails One Pair
Ventilation Sides
Shipping Info Drop shipped from the Manufacturer's Warehouse
Weight 95 lbs (43.1kg)
Win Source Part Number 771067-SWC192211BK1
Popularity Medium
Supply and Demand Status Balance
Introduction Date April 01, 2011
ECCN EAR99
Country of Origin Canada
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SWC192211BK1 CAD Model

Description

The Hammond Manufacturing SWC series cabinet rack is an enclosed, bottom, front, sides, top style rack.

  • Material: Metal, Steel
  • Color: Black
  • Door: Removable, Glass Door
  • Mounting Rails: One Pair
  • Ventilation: Sides
  • Overall Dimensions: 17.650" L x 21.380" W x 26.000" H (448.31mm x 543.05mm x 660.40mm)
  • Panel Dimensions: 11.020" L x 18.360" W x 22.750" H (279.91mm x 466.34mm x 577.85mm)
  • Series: SWC
  • Popularity: Medium
  • Introduction Date: April 01, 2011
  • Status: Obsolete/End of Life
  • Category: Boxes, Enclosures, Racks

You May Also Be Interested in

Tripp Lite
25U RACK ENCLOSURE SERVER CABINT / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 43.000" L x 23.630" W x 49.000" H (1092.20mm x 600.20mm x 1244.60mm) Black
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL
Need more? Email Us
Hammond Manufacturing
RACK STEEL 17.7X21.4X26 BLK / Wall Mount Racks - Heavy Duty
Need more? Email Us
Hammond Manufacturing
RACK FRAME
Need more? Email Us
Hammond Manufacturing
RACK STEEL 26X20.9X45.1 BLK / Black Steel Floor Mount Post Rack
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL
Need more? Email Us
Panduit Corp
800MM X 42RU X 1070MM DEEP NET-A
Need more? Email Us
Hammond Manufacturing
RACK ALUM 8X8.5X1.75 BLK
Need more? Email Us
Tripp Lite
CABINET STEEL
Lowest to $0.0370

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess