EN
  • EN
  • DE

DNRR1942DCK

Part No DNRR1942DCK
Manufacturer Hammond Manufacturing
Catalog Racks
Description RACK STEEL 26X20.9X45.1 BLK / Black Steel Floor Mount Post Rack
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series DNRR
Dimensions - Panel 8.000" L x 17.810" W x 42.120" H (203.20mm x 452.37mm x 1069.85mm)
Dimensions - Overall 26.000" L x 20.880" W x 45.120" H (660.40mm x 530.35mm x 1146.05mm)
Material Metal, Steel
Features Mounting Brackets
Style Open Rack, Single Frame
Type Open Rack
Door Doorless
Color Black
Mounting Rails One Pair
Weight 70 lbs (31.8kg)
Win Source Part Number 770989-DNRR1942DCK
Popularity Medium
Supply and Demand Status Balance
Family Name DNRR1
Introduction Date October 29, 2002
ECCN EAR99
Country of Origin Canada
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DNRR1942DCK CAD Model

Description

The Hammond Manufacturing DNRR1942DCK is an open rack designed for electronic components. It features a single frame style and comes with mounting brackets.

  • Style: Single Frame
  • Mounting Brackets: Yes
  • Material: Metal, Steel
  • Dimensions: 8.000" L x 17.810" W x 42.120" H (203.20mm x 452.37mm x 1069.85mm)
  • Overall Dimensions: 26.000" L x 20.880" W x 45.120" H (660.40mm x 530.35mm x 1146.05mm)
  • Door: No
  • Mounting Rails: 1 Pair
  • Weight: 70 lbs (31.8kg)
  • Family: DNRR1
  • Category: Boxes, Enclosures, Racks

You May Also Be Interested in

Hammond Manufacturing
MODULAR SINGLE DOOR ENCL / Type 12 Mild Steel Modular Freestanding Enclosure
Need more? Email Us
Panduit Corp
800MMW X 42 RU X 1070MMD S-TYPE,
Need more? Email Us
Bud Industries
CABINET ASSEMBLY 75.31X27X30.75"
Need more? Email Us
Panduit Corp
800MMW X 45 RU X 1070MMD N TYPE,
Need more? Email Us
Hammond Manufacturing
RACK FRAME / 24 Inch Rack Mount Frames
Need more? Email Us
Hammond Manufacturing
RACK STEEL 10X20X20 GRY / Gray Mild Steel Ground Mount Type 1 Metering Cabinet
Need more? Email Us
Bud Industries
RACK OPEN ASSEMBLY SERVER / Computer Server Rack
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL
Need more? Email Us
Hammond Manufacturing
RACK STEEL 10X20X30 GRY / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000" L x 20.000" W x 30.000" H (254.00mm x 508.00mm x 762.00mm) Gray
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess