EN
  • EN
  • DE

DC-8050-BT

Part No DC-8050-BT
Manufacturer Bud Industries
Catalog Racks
Description CABINET ASSEMBLY 75.31X27X30.75"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Bud Industries
Status Active
Dimensions - Panel 29.250" L x 17.937" W x 70.062" H (742.95mm x 455.60mm x 1779.58mm)
Dimensions - Overall 30.750" L x 27.000" W x 75.312" H (781.05mm x 685.80mm x 1912.93mm)
Material Metal, Steel
Features Cable Entry Systems
Style Enclosed, Back, Front, Sides
Type Cabinet Rack
Door Glass (Front), Steel (Rear)
Color Black
Mounting Rails Two Pair
Ventilation Back, Sides
Shipping Info Drop shipped from the Manufacturer's Warehouse
Weight 270 lbs (122.5kg)
Win Source Part Number 1027466-DC-8050-BT
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
Ultra Librarian 3D Model Ultra Librarian DC-8050-BT CAD Model

Description

The DC-8050-BT by Bud Industries is a cabinet rack that has an enclosed, back, front, and sides style.

  • Style: Enclosed, Back, Front, and Sides
  • Material: Metal and Steel
  • Color: Black
  • Panel Dimensions: 29.250" L x 17.937" W x 70.062" H (742.95mm x 455.60mm x 1779.58mm)
  • Overall Dimensions: 30.750" L x 27.000" W x 75.312" H (781.05mm x 685.80mm x 1912.93mm)
  • Door Material: Glass (Front) and Steel (Rear)
  • Mounting Rails: Two Pairs
  • Ventilation: Back and Sides
  • Applications: Communications and Networking, Computers and Computer Peripherals, Imaging, Video and Vision, and Industrial
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Bud Industries
CABINET 7" PS 9.06X 21.06X 15.5" / Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500" L x 21.060" W x 9.060" H (393.70mm x 534.92mm x 230.12mm) Black
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL
Need more? Email Us
Hammond Manufacturing
RACK FRAME / 24 Inch Rack Mount Frames
Need more? Email Us
New Age Enclosures
BOX ABS BLACK 3.6\
Need more? Email Us
Hammond Manufacturing
MODULAR SINGLE DOOR ENCL / Type 12 Mild Steel Modular Freestanding Enclosure
Need more? Email Us
Bud Industries
CABINET ASSEMBLY 75.31X27X30.75"
Need more? Email Us
Panduit Corp
NET-VERSE 45U*800MM*1200MM, BLAC
Need more? Email Us
Hammond Manufacturing
N4X 3-PT FREESTANDING ENCL / Hn4 Series Stainless Steel Freestanding Enclosures - Nema 4X
Need more? Email Us
Hammond Manufacturing
DOUBLE DOOR CONSOLET 38X60X21
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess