EN
  • EN
  • DE

RCBS1900813CG1

Part No RCBS1900813CG1
Manufacturer Hammond Manufacturing
Catalog Racks
Description RACK STEEL 13X21X10.75 BE/GY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Dimensions - Panel 13.000" L x 17.810" W x 8.780" H (330.20mm x 452.37mm x 223.01mm)
Dimensions - Overall 13.000" L x 21.000" W x 10.750" H (330.20mm x 533.40mm x 273.05mm)
Material Metal, Steel
Features Handles
Style Enclosed, Bottom, Sides, Top
Type Table Top Rack Cabinet
Door Doorless
Color Beige, Gray
Mounting Rails Two Pair
Ventilation Non-Vented
Weight 20 lbs (9.1kg)
Win Source Part Number 1043598-RCBS1900813CG1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RCBS1900813CG1 CAD Model

Description

The Hammond Manufacturing 1043598-RCBS1900813CG1 is a table top rack cabinet that is commonly used in various electronic applications.

  • Style: Enclosed, bottom, sides, top
  • Material: Metal and Steel
  • Popularity: Medium
  • Supply and Demand: Balanced

You May Also Be Interested in

Panduit Corp
NET-VERSE 45U*800MM*1200MM, BLAC
Need more? Email Us
Hammond Manufacturing
CABINET STEEL 18.1X40.8X72.1 GRY / Metal, Steel Equipment Cabinet Enclosed, Bottom, Front, Top 18.130" L x 40.750" W x 72.130" H (460.50mm x 1035.05mm x 1832.10mm) Gray
Need more? Email Us
Hammond Manufacturing
MODULAR SINGLE DOOR ENCL / Type 12 Mild Steel Modular Freestanding Enclosure
Need more? Email Us
Bud Industries
CAB 14" PS 16.06X 21.06 X 15.5" / Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500" L x 21.060" W x 16.060" H (393.70mm x 534.92mm x 407.92mm) Black
Need more? Email Us
Hammond Manufacturing
CABINET STEEL 23.6X31.5X70.3 / Metal, Steel Equipment Cabinet Enclosed, Bottom, Front, Sides, Top 23.630" L x 31.500" W x 70.310" H (600.20mm x 800.10mm x 1785.87mm) Beige, Black
Need more? Email Us
Bud Industries
CAB 12.25" PS 14.31X21.06X 15.5" / Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500" L x 21.060" W x 14.310" H (393.70mm x 534.92mm x 363.47mm) Black
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL / Light Gray Steel Type 12 Modular Freestanding Disconnect Enclosure
Need more? Email Us
Tripp Lite
25U RACK ENCLOSURE SERVER CABINT / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 43.000" L x 23.630" W x 49.000" H (1092.20mm x 600.20mm x 1244.60mm) Black
Need more? Email Us
Bud Industries
CABINET 84" X 27" X 30.75" SAND / Metal, Steel Equipment Cabinet Enclosed, Back, Front, Sides 30.750" L x 27.000" W x 84.062" H (781.05mm x 685.80mm x 2135.18mm) Sand
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess