EN
  • EN
  • DE

HFMD22105

Part No HFMD22105
Manufacturer Hammond Manufacturing
Catalog Racks
Description MODULAR FLANGE DISC ENCL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Dimensions - Panel 12.795" L x 36.063" W x 82.913" H (325.00mm x 916.00mm x 2106.00mm)
Dimensions - Overall 19.685" L x 39.370" W x 86.614" H (500.00mm x 1000.00mm x 2200.00mm)
Material Metal, Steel
Features Front and Rear Access, Removable Door
Style Enclosed, Bottom, Top
Type Equipment Cabinet
Door Steel
Color Gray
Mounting Rails Two Pair
Shipping Info Drop shipped from the Manufacturer's Warehouse
Win Source Part Number 1032105-HFMD22105
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HFMD22105 CAD Model

Description

The Hammond Manufacturing equipment cabinet is a high-quality product designed to provide secure storage for your electronic equipment.

  • Access: front and rear access with a removable door
  • Enclosure: enclosed on the bottom and top
  • Material: metal and steel
  • Dimensions (Panel): 12.795" L x 36.063" W x 82.913" H (325.00mm x 916.00mm x 2106.00mm)
  • Dimensions (Overall): 19.685" L x 39.370" W x 86.614" H (500.00mm x 1000.00mm x 2200.00mm)
  • Mounting Rails: two pair
  • Ventilation: non-vented
  • Shipping: drop shipped from the manufacturer's warehouse
  • Category: boxes, enclosures, and racks
  • Manufacturer: Hammond Manufacturing

You May Also Be Interested in

Hammond Manufacturing
RACK STEEL 42UX42" / Black Steel Floor Mount Cabinet
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL
Need more? Email Us
Hammond Manufacturing
RACK STEEL 13X21X10.75 BE/GY
Need more? Email Us
New Age Enclosures
BOX ABS BLACK 3.6\
Need more? Email Us
Hammond Manufacturing
MODULAR SINGLE DOOR ENCL / Type 12 Mild Steel Modular Freestanding Enclosure
Need more? Email Us
Hammond Manufacturing
ELECTRICAL ENCLOSURE
Need more? Email Us
Hammond Manufacturing
RACK FRAME
Need more? Email Us
Panduit Corp
NET-VERSE 45U*800MM*1200MM, BLAC
Need more? Email Us
Panduit Corp
800MMW X 45 RU X 1070MMD N TYPE,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess