Products specifications Report Issue?

Win Source Part Number 2001310-MP06003
Win Source Part Number Cross
Manufacturer Golledge Electronics Ltd
Category Crystals, Oscillators, Resonators Crystals
Series GSX-223
Package Bulk
Product Status Active
Type MHz Crystal
Frequency 32 MHz
Frequency Stability ±15ppm
Frequency Tolerance ±10ppm
Ultra Librarian 3D Model Ultra Librarian MP06003 CAD Model

Description

The Golledge Electronics Ltd GSX-223 is a 32 MHz crystal that is perfect for use in crystals, oscillators, and resonators. It has a frequency stability of ±15ppm and a frequency tolerance of ±10ppm. This crystal can operate at a temperature range of -40°C ~ 85°C and is available in bulk packaging. It is an active product and has an alternative parts (cross-reference) option available.

You May Also Be Interested in

Abracon LLC
CRYSTAL 16.3676MHZ 10PF SMD / 16.3676 MHz ±20ppm Crystal 10pF 150 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ABM10-16.3676MHZ-E20-T
Abracon LLC
CRYSTAL 12.2880MHZ 18PF SMD / 12.288 MHz ±20ppm Crystal 18pF 70 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ABM3B-12.288MHZ-B2-T
NDK
CRYSTAL 12.0000MHZ 8PF SMD
Need more? Email Us
ECAD model for NX5032GA-12.000000MHZ-LN-CD-1
Abracon LLC
CRYSTAL 19.2000MHZ 10PF SMD / 19.2 MHz ±20ppm Crystal 10pF 150 Ohms 4-SMD, No Lead
Lowest to $1.4662
ECAD model for ABM10-19.200MHZ-D30-T3
ECS Inc.
CRYSTAL 8.0000MHZ 18PF SMD / Crystal 8MHz ±30ppm (Tol) ±100ppm (Stability) 18pF FUND 60Ohm 2-Pin SMD T/R
Need more? Email Us
ECAD model for ECS-80-18-5PXDN-TR
Abracon LLC
CRYSTAL 12.0000MHZ 18PF SMD / 12 MHz ±20ppm Crystal 18pF 50 Ohms HC-49/US - 3 Lead
Need more? Email Us
ECAD model for ABLSG-12.000MHZ-D2Y-T
Abracon LLC
CRYSTAL 14.31818MHZ 18PF SMD / 14.31818 MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $1.7245
ECAD model for ABMM-14.31818MHZ-B2-T
Abracon LLC
CRYSTAL 22.1184MHZ 18PF SMD / 22.1184 MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ABM8-22.1184MHZ-B2-T
TXC CORPORATION
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for 7M-24.000MEEQ-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention