EN
  • EN
  • DE
Part No 1412
Manufacturer Global Specialties
Catalog Equipment - Power Supplies (Test, Bench)
Description 0 ~ 16.4VDC, 0 ~ 27.6VDC, 0 ~ 36.8VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5.1A, 0 ~ 3.1A, 0 ~ 2.3A Output 80W Features Selectable Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Global Specialties
Packaging Box
Part Status Obsolete
Type Bench (AC to DC)
Voltage - Supply 264 ~ 90VAC
Number of Outputs 1
Voltage - Output 0 ~ 16.4VDC, 0 ~ 27.6VDC, 0 ~ 36.8VDC
Current - Output 0 ~ 5.1A, 0 ~ 3.1A, 0 ~ 2.3A
Display Type LED
Number of Characters 4 (2)
Size / Dimension 13.000" L x 5.000" W x 2.000" H (330.20mm x 127.00mm x 50.80mm)
Features Selectable Output
Power (Watts) 80W
Accuracy - Voltmeter; Ammeter 0.5% + 5 counts; 0.5% + 3 counts
Voltage Regulation - Line 4mV
Voltage Regulation - Load 50mV
Current Regulation - Line 10mA
Current Regulation - Load 10mA
Ripple 30mV p-p
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN 3A992A
HTSUS 8504.40.9520
Win Source Part Number 1479370-1412
Ultra Librarian 3D Model Ultra Librarian 1412 CAD Model

You May Also Be Interested in

B&K Precision
AC/DC CONVERTER 150V 30A 1200W
Need more? Email Us
B&K Precision
PWR SUPP PROGRAM DC 5-300V 1560W / Bench Power Supply 5V to 300V Single-OUT 5.2A 1560W
Need more? Email Us
Global Specialties
0 ~ 16.4VDC, 0 ~ 27.6VDC, 0 ~ 36.8VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5.1A, 0 ~ 3.1A, 0 ~ 2.3A Output 80W Features Selectable Output
Need more? Email Us
B&K Precision
PWR SUPPLY OUTPUT 36V 0-3A W/USB
Need more? Email Us
TDK-Lambda Americas Inc.
PWR SUP BENCH PROG 0-10V 400W / 0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 400W Features Memory, Programmable, RS232 and RS485 Interface
Need more? Email Us
SRA Soldering Products
TRIPLE POWER SUPPLY 30V, 3A
Need more? Email Us
Global Specialties
DC PWR SPLY 100W TRIP OUT 20V/5A
Need more? Email Us
SRA Soldering Products
KA3010D - PRECISION VARIABLE ADJ
Need more? Email Us
B&K Precision
PWR SUPPLY 0-60V 0-2A TRIPLEOUT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess