EN
  • EN
  • DE

MIMXRT1176DVMAA

Part No MIMXRT1176DVMAA
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description SOC i.MX RT1170 ARM Cortex M7/ARM Cortex M4 289-Pin MAP-BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467324-MIMXRT1176DVMAA
Manufacturer NXP
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4, Cortex®-M7
Core Size 32-Bit Dual-Core
Speed 400MHz, 800MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, Temp Sensor, WDT
Number of I/O 13
Program Memory Type External Program Memory
RAM Size 2M x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 1.95V, 3V ~ 3.6V
Data Converters A/D 20x12b SAR; D/A 1x12b
Oscillator Type External, Internal
Operating Temperature 0°C ~ 95°C (TJ)
Grade -
Mounting Type Surface Mount
Supplier Device Package 289-LFBGA (14x14)
Package / Case 289-LFBGA
Ultra Librarian 3D Model Ultra Librarian MIMXRT1176DVMAA CAD Model

Description

The MIMXRT1176DVMAA by NXP is a state-of-the-art system on chip (SoC) that leverages the dual-core capabilities of ARM Cortex M7 and ARM Cortex M4 processors. This architectural choice offers an optimized balance between high performance, power efficiency, and real-time processing, making it ideally suited for a wide range of industrial, automotive, and consumer applications. With its 289-Pin MAP-BGA packaging, it allows for compact design footprints while providing a generous amount of I/O options for peripherals and external devices. The inclusion of high-speed interfaces, enhanced security features, and the capability to run sophisticated operating systems make this SoC a powerful core for advanced embedded systems. Whether it's for multimedia applications, IoT gateways, or advanced control systems, the MIMXRT1176DVMAA delivers the performance and versatility required for demanding applications.

You May Also Be Interested in

Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Texas Instruments
Power Management ICs
Lowest to $4.7165
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4085 $62.8170
4+ $25.7711 $103.0844
7+ $24.9657 $174.7599
9+ $24.1604 $217.4436
11+ $23.3551 $256.9061
15+ $20.9390 $314.0850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess