EN
  • EN
  • DE

Z320-2-LAN-U

Part No Z320-2-LAN-U
Manufacturer TDK-Lambda Americas Inc.
Catalog Equipment - Power Supplies (Test, Bench)
Description AC/DC PROGRAMMABLE SUPPLY / 0 ~ 320VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 2A Output 640W Features LAN, Programmable, RS232, RS485 and USB Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement>Equipment - Power Supplies (Test, Bench)
Mfr TDK-Lambda Americas Inc
Series Z+
Package Bulk
Type Bench (AC to DC)
Voltage - Supply 85 ~ 265VAC
Voltage - Output 0 ~ 320VDC
Current - Output 0 ~ 2A
Display Type Digital
Number of Characters 4 (2)
Number of Outputs 1
Dimension 13.780" L x 2.756" W x 3.268" H (350.00mm x 70.00mm x 83.00mm)
Features LAN, Programmable, RS232, RS485 and USB Interface
Power (Watts) 640W
Accuracy - Voltmeter; Ammeter 0.5% + 1 count
Voltage Regulation - Line 0.01%
Voltage Regulation - Load 0.01%
Current Regulation - Line 0.02%
Current Regulation - Load 0.09%
Ripple 30mV
Weight 4.2 lbs (1.9 kg)
Base Product Number Z320
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.7018
Other Names Z3202LANU
Standard Package 1
Win Source Part Number 1144851-Z320-2-LAN-U
Ultra Librarian 3D Model Ultra Librarian Z320-2-LAN-U CAD Model

Description

The Z320-2-LAN-U is a bench (AC to DC) type power supply equipment from the Z+ series.

  • Series: Z+
  • Type: Bench (AC to DC)
  • Interface: LAN, Programmable, RS232, RS485 and USB
  • Power Output: 640W
  • Voltage Output: 0 ~ 320VDC
  • Current Output: 0 ~ 2A
  • Ripple: 30mV
  • Display Type: Digital, Four Characters
  • Voltmeter Accuracy: 0.5% + 1 count
  • Ammeter Accuracy: 0.5% + 1 count
  • Voltage Regulation Line and Load: 0.01%
  • Current Regulation Line: 0.02%
  • Current Regulation Load: 0.09%
  • Voltage Supply: 85 ~ 265VAC
  • Manufacturer: TDK-Lambda Americas Inc
  • Alternative Part: Z3202LANU

You May Also Be Interested in

TDK-Lambda Americas Inc.
PWR SUP BENCH PROG 0-10V 800W / 0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 80A Output 800W Features Memory, Programmable, RS232 and RS485 Interface
Need more? Email Us
Advantech Corp
MODULE ANALOG OUTPUT 4-CH 3W / Output Module Chassis Mount
Need more? Email Us
SRA Soldering Products
KA3010D - PRECISION VARIABLE ADJ
Need more? Email Us
B&K Precision
POWER SUPPLY ISOLATED 150VAC 2A
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC PROGRAMMABLE SUPPLY 0-20V / 0 ~ 20VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 800W Features Programmable, RS232, RS485 and USB Interface
Need more? Email Us
Pericom
Precision, Single-Supply SPST Analog Switches
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC PROGRAMMABLE SUPPLY / 0 ~ 320VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 2A Output 640W Features LAN, Programmable, RS232, RS485 and USB Interface
Need more? Email Us
B&K Precision
PWR SUPPLY 0-60V 0-2A TRIPLEOUT
Need more? Email Us
B&K Precision
PWR SUPPLY OUTPUT 36V 0-3A W/USB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess