EN
  • EN
  • DE

MAX2870ETJ+

Part No MAX2870ETJ+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description 23.5MHz to 6000MHz Fractional nteger-N Synthesizer/VCO | RF FRACT INTR N SYNTH VCO 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function Fractional, Integer-N Synthesizer/ VCO
Frequency 23.5MHz ~ 6GHz
RF Type General Purpose
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Family Part Number MAX2870
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1212814-MAX2870ETJ+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2870ETJ+ CAD Model

Description

The MAX2870ETJ+ from Maxim Integrated is an advanced, high-performance frequency synthesizer capable of generating a frequency range from 23.5MHz to 6.0GHz. Designed to deliver a high level of integration, this versatile component is suitable for a wide variety of applications, including base stations, wireless communication systems, and general-purpose frequency synthesis.

Key Features

  • Wide Frequency Range: Capable of producing frequencies from 23.5MHz to 6.0GHz, this synthesizer can be used in multiple RF applications.
  • Low Phase Noise: The MAX2870ETJ+ offers excellent phase noise performance, which is critical for high-quality signal generation and data integrity in communication systems.
  • Integrated VCO: Includes an integrated voltage-controlled oscillator (VCO) with a fundamental output frequency range of 3.0GHz to 6.0GHz and a wideband output frequency divider that supports additional frequency bands.
  • Programmable: Features a serial interface for programming the device, allowing for flexibility and customization to meet specific design requirements.
  • Compact Package: Comes in a compact, 32-pin thin QFN (5mm x 5mm) package, which saves board space and is ideal for space-constrained applications.

Applications

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Microwave Point-to-Point Systems
  • Test and Measurement Equipment
  • Satellite Communications
  • Software Defined Radios (SDR)

The MAX2870ETJ+ is engineered to provide designers with a high degree of flexibility and performance. Its ability to support a broad range of frequencies and its low-phase-noise characteristics make it an ideal choice for sophisticated RF systems. Whether for commercial or industrial applications, the MAX2870ETJ+ stands out as a robust and reliable solution for frequency synthesis challenges.

Note: For detailed technical specifications, application circuits, and additional information, refer to the MAX2870ETJ+ datasheet provided by Maxim Integrated.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1403 $50.7015
11+ $9.4986 $104.4846
17+ $9.1777 $156.0209
24+ $8.5359 $204.8616
31+ $8.2150 $254.6650
39+ $7.8941 $307.8699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess