EN
  • EN
  • DE

GD32F303VGT6

Part No GD32F303VGT6
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description SimpleLink™ ultra-low-power 32-bit Arm Cortex-M4F MCU with precision ADC, 1MB Flash and 256KB RAM 100-LQFP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060612-GD32F303VGT6
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD32F303VGT6 CAD Model

Description

The GD32F303VGT6 is a high-performance 32-bit microcontroller based on the ARM Cortex-M4 core, designed for applications requiring advanced processing capabilities. Operating at up to 120 MHz, it provides a Floating Point Unit (FPU) and extensive memory, suitable for complex tasks such as motor control, signal processing, and industrial automation. It offers a comprehensive set of peripherals and communication interfaces for flexible system integration.

Applications

  • Advanced Motor Control Systems
  • High-Performance Digital Signal Processing (DSP)
  • Industrial Automation Equipment
  • Robotics and Motion Control
  • Audio and Voice Processing
  • Advanced IoT (Internet of Things) Devices

Features

  • ARM Cortex-M4 core operating at 120 MHz
  • 1024KB Flash Memory
  • 96KB SRAM
  • Floating-Point Unit (FPU) for enhanced mathematical performance
  • Three 12-bit ADCs (Analog-to-Digital Converters)
  • Two 12-bit DACs (Digital-to-Analog Converters)
  • Multiple Timers for precise timing control
  • Communication Interfaces: USART, SPI, I2C, CAN, USB
  • Operating Voltage: 2.6V to 3.6V
  • Operating Temperature: -40°C to +85°C

Benefits

  • High-Speed Processing: The 120 MHz Cortex-M4 core delivers superior processing power for demanding applications.
  • Enhanced Mathematical Performance: The integrated FPU accelerates floating-point operations.
  • Large Memory Capacity: 1024KB Flash and 96KB SRAM enable complex program storage and data processing.
  • Flexible Connectivity: Multiple communication interfaces support diverse system integrations.
  • Real-Time Control: Multiple timers and peripherals provide precise control for real-time applications.

Additional Details

The GD32F303VGT6 microcontroller is designed to operate within a voltage range of 2.6V to 3.6V, and incorporates power-saving modes to optimize energy consumption. It features advanced peripherals including multiple UARTs, SPIs, I2Cs, a CAN interface, and a USB interface. The integrated FPU greatly improves the performance of applications involving floating-point arithmetic. The chip comes in a LQFP100 package.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4150 $50.7150
51+ $1.9815 $101.0565
79+ $1.9196 $151.6484
108+ $1.8577 $200.6316
140+ $1.7958 $251.4120
187+ $1.6100 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess