EN
  • EN
  • DE

GBL10 D2

Part No GBL10 D2
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (F - I)
Description Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1049282-GBL10 D2
Categories OEM Parts(F-I)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GBL10 D2 CAD Model

Description

The GBL10 D2 is a single-phase glass passivated bridge rectifier manufactured by Taiwan Semiconductor. This rectifier is designed to convert alternating current (AC) to direct current (DC) efficiently and reliably in various electronic applications.

Applications

  • Power Supplies: Used in power supplies to convert AC voltage from the mains to DC voltage for electronic circuits.
  • Adapters: Commonly found in AC/DC adapters for charging various devices.
  • LED Lighting: Utilized in LED lighting systems to provide a stable DC voltage for the LEDs.
  • Household Appliances: Incorporated in appliances such as washing machines, refrigerators, and microwave ovens to power electronic control circuits.
  • Industrial Equipment: Used in industrial control systems and machinery to provide DC power for various components.

Features

  • High Surge Current Capability: Withstands high surge currents, ensuring reliable operation during power fluctuations.
  • Glass Passivated Diode Construction: Offers improved reliability and stability.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Temperature Soldering Guaranteed: Ensures robust soldering during assembly.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Efficient AC to DC Conversion: Provides efficient conversion of AC to DC voltage, minimizing power loss.
  • Reliable Performance: Glass passivated diode construction ensures reliable operation in various environments.
  • Compact Size: Space-saving design for integration into compact electronic devices.
  • Easy to Use: Simple design and construction make it easy to integrate into existing circuits.
  • Long Lifespan: Designed for long-term reliable operation.

Additional Details

The GBL10 D2 features a repetitive peak reverse voltage of 1000V and a maximum average forward rectified current of 1.5A. The maximum forward voltage drop is typically around 1.0V. The device is typically packaged in a GBL package and operates over a temperature range suitable for industrial applications (-55°C to +150°C).

The GBL series from Taiwan Semiconductor is known for its robust performance and reliability in demanding power conversion applications. Proper heat sinking may be required depending on the operating conditions and load current.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess