EN
  • EN
  • DE

FMCA2411-12

Part No FMCA2411-12
Manufacturer Fairview Microwave
Catalog OEM Parts (F - I)
Description Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050990-FMCA2411-12
Categories OEM Parts(F-I)
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMCA2411-12 CAD Model

Description

The FMCA2411-12 is a coaxial attenuator manufactured by Fairview Microwave. It is designed to reduce the power of a signal by a specific amount, in this case, 12 dB, across a defined frequency range. This attenuator is a passive device, requiring no external power source to operate.

Applications:

  • Test and Measurement: Used to reduce signal power for accurate measurement in test setups.
  • Signal Leveling: Adjusts signal levels to prevent overdriving sensitive components in communication systems.
  • Impedance Matching: Improves impedance matching between different components in RF circuits.
  • Wireless Communication Systems: Employed in various wireless applications to control signal strength.
  • Radar Systems: Used for calibration and testing purposes.

Features:

  • Attenuation: 12 dB
  • Frequency Range: DC to 26.5 GHz
  • Connector Type: 2.92mm Male to 2.92mm Female
  • VSWR (Voltage Standing Wave Ratio): Typically 1.35:1 or better
  • Power Handling: 2 Watts
  • Construction: Stainless Steel

Benefits:

  • Accurate Attenuation: Provides precise signal reduction for accurate results.
  • Wide Frequency Range: Operates effectively across a broad spectrum of frequencies.
  • Low VSWR: Minimizes signal reflections, ensuring signal integrity.
  • Durable Construction: Withstands harsh environmental conditions, ensuring long-term reliability.
  • Compact Size: Allows for easy integration into existing systems.
  • High Repeatability: Offers consistent performance over time.

Additional Details:

The FMCA2411-12 is constructed with stainless steel, providing excellent corrosion resistance and durability. It features 2.92mm connectors, which are compatible with SMA and 3.5mm connectors, offering versatility in system integration. The attenuator's low VSWR minimizes signal reflections, contributing to accurate signal transmission. Its 2-watt power handling capability enables it to be used in applications with moderate power levels. The precise attenuation value of 12dB ensures accurate signal reduction, which is essential for optimizing system performance. This component is crucial in maintaining signal integrity and preventing damage to sensitive equipment in high-frequency applications.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess