EN
  • EN
  • DE

IPBT-05-D-GP

Part No IPBT-05-D-GP
Manufacturer Samtec Inc.
Catalog OEM Parts (F - I)
Description "The IPBT is part of Samtec's Power Mate® series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049760-IPBT-05-D-GP
Categories OEM Parts(F-I)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPBT-05-D-GP CAD Model

Description

The IPBT-05-D-GP is a connector manufactured by Samtec Inc. It is a part of their IPBT series, which are insulated IDC (Insulation Displacement Contact) discrete wire cable assemblies. This particular model is a double-ended cable assembly with 5 positions. It is designed for quick and reliable connection of discrete wires to a circuit board or other components.

Applications

  • Wire-to-board connections in electronic devices
  • Signal and power connections in industrial equipment
  • Cable assemblies for data and communication systems
  • Prototyping and development boards
  • Internal wiring within electronic enclosures

Features

  • Double-ended cable assembly
  • 5 positions (contacts)
  • Insulated IDC connectors for quick termination
  • Discrete wire cable
  • Durable construction for reliable performance

Benefits

  • Fast and easy wire termination without soldering.
  • Reliable connections ensure signal integrity.
  • Reduces assembly time and labor costs.
  • Durable construction ensures long-lasting performance in demanding environments.
  • Simplifies wire-to-board connections in various applications.

Additional Details

The IPBT-05-D-GP is constructed with high-quality materials to ensure reliable performance and long-term durability. The IDC connectors are designed for easy termination of discrete wires without the need for special tools. The cable assembly is typically manufactured with standard wire gauges suitable for signal and power transmission. Samtec provides detailed specifications and dimensions for this connector, including wire gauge compatibility, insulation displacement force, and environmental ratings. It is commonly used in a wide range of electronic applications where quick and reliable wire-to-board connections are required. Consult the manufacturer's datasheet for specific electrical and mechanical characteristics, including current and voltage ratings, operating temperature range, and mating connector information.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 40POS 1MM / Connector Header Surface Mount 40 position 0.039" (1.00mm)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Taiyo Yuden
Need more? Email Us
TT Electronics
Lowest to $6.0469
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess