EN
  • EN
  • DE

PS21869-P

Part No PS21869-P
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (N - P)
Description Generation DIP and Mini-DIP-IPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 280706-PS21869-P
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian PS21869-P CAD Model

Description

The Mitsubishi PS21869-P is an Intelligent Power Module (IPM) designed for applications requiring efficient and reliable motor control. It integrates power semiconductor devices, gate drive circuitry, and protection functions into a single compact package, simplifying system design and enhancing overall performance.

Applications

  • Air Conditioners: Used in the inverter section of air conditioning units to control the compressor motor, improving energy efficiency.
  • Refrigerators: Employed in variable-speed refrigerator compressors to optimize cooling performance and reduce power consumption.
  • Washing Machines: Implemented in inverter-controlled washing machines to provide precise motor speed and torque control for various washing cycles.
  • Industrial Inverters: Used in general-purpose inverters for controlling a variety of industrial motors.
  • Fan Motors: Suitable for high-efficiency fan motor control in both residential and commercial applications.

Features

  • Integrated Gate Drivers: Includes built-in gate drivers for IGBTs, simplifying the control circuit design and reducing the number of external components.
  • Short-Circuit Protection: Provides robust protection against short-circuit events, enhancing system reliability and preventing damage.
  • Over-Temperature Protection: Incorporates over-temperature protection to prevent thermal damage and extend the lifespan of the module.
  • Under-Voltage Lockout (UVLO): Features UVLO functionality to ensure reliable switching of the IGBTs under varying voltage conditions.
  • Compact and Isolated Package: Designed with a compact package for easy integration and electrical isolation for enhanced safety.
  • Low Power Loss: Optimized for low power dissipation, contributing to improved energy efficiency and reduced operating costs.

Benefits

  • Simplified System Design: Integration of gate drivers and protection features reduces the complexity of the overall system design.
  • Increased Reliability: Built-in protection mechanisms enhance the robustness and reliability of the motor drive system.
  • Improved Energy Efficiency: Low power loss design results in lower energy consumption and reduced operating costs.
  • Reduced PCB Area: Compact package minimizes the required printed circuit board (PCB) area, enabling smaller product designs.
  • Faster Development Time: Integrated functionality allows for faster prototyping and development cycles.

Additional Details

The PS21869-P typically comprises six IGBTs in a three-phase bridge configuration, along with freewheeling diodes for enhanced performance. The module's voltage and current ratings are essential parameters that must be considered when designing an application. Proper thermal management, including the use of an appropriate heatsink, is critical to maintain the module's operating temperature within specified limits. Always refer to the manufacturer's datasheet for comprehensive electrical specifications, thermal characteristics, and detailed application guidelines. This IPM is well-suited for a variety of motor control applications where efficiency and reliability are paramount.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess