The VT1314SFCX-001 from Maxim Integrated is a state-of-the-art voltage tracker designed to ensure precise voltage tracking and power management in a wide array of electronic applications. This advanced component is an ideal solution for systems that require consistent and reliable voltage regulation to operate efficiently and safely.
Key Features
- High Accuracy: The VT1314SFCX-001 boasts exceptional voltage tracking accuracy, making it suitable for critical applications where voltage deviations can lead to performance issues or system instability.
- Low Dropout: With its low dropout performance, this voltage tracker ensures efficient operation even when the supply voltage is very close to the output voltage, thus minimizing power loss and improving overall system efficiency.
- Thermal Protection: Integrated thermal protection safeguards the device and the system from damage due to overheating, enhancing the longevity and reliability of the product.
- Wide Operating Temperature Range: The device is designed to operate effectively over a broad temperature range, which makes it suitable for use in environments that experience temperature fluctuations.
- Compact Form Factor: The VT1314SFCX-001 comes in a compact package, allowing for easy integration into space-constrained designs without compromising performance.
Applications
This versatile voltage tracker is used in a variety of applications, including but not limited to:
- Automotive systems
- Industrial controls
- Power supply modules
- Telecommunication equipment
- Portable and battery-powered devices
Technical Specifications
Parameter
Value
Output Voltage Accuracy
±2%
Operating Temperature Range
-40°C to +125°C
Package Type
SFCX
For engineers and designers looking for a reliable voltage tracking solution, the VT1314SFCX-001 from Maxim Integrated offers the performance and durability required for demanding applications. Its combination of accuracy, low dropout, and thermal protection makes it a top choice for maintaining system integrity and prolonging the life of electronic components.