EN
  • EN
  • DE

HA7-5222-5

Part No HA7-5222-5
Manufacturer Harris Corporation
Catalog OEM Parts (F - I)
Description OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042296-HA7-5222-5
Categories OEM Parts(F-I)
Manufacturer Harris Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA7-5222-5 CAD Model

Description

The Harris Corporation HA7-5222-5 is a precision operational amplifier designed for high-performance analog applications. Known for its low noise, low offset voltage, and high gain, this amplifier is suitable for instrumentation, data acquisition, and precision signal processing.

Applications:

  • Instrumentation Amplifiers: Used in instrumentation amplifiers for amplifying small signals with high accuracy.
  • Data Acquisition Systems: Employed in data acquisition systems for signal conditioning and amplification.
  • Precision Voltage References: Utilized in precision voltage reference circuits for generating stable and accurate voltage levels.
  • Medical Instrumentation: Found in medical devices such as ECG monitors and patient monitoring systems for amplifying physiological signals.
  • Audio Amplifiers: Used in high-fidelity audio amplifiers for amplifying audio signals with minimal distortion.

Features:

  • Low Noise: Minimizes unwanted noise in amplified signals, improving signal-to-noise ratio.
  • Low Offset Voltage: Provides high accuracy in signal amplification by minimizing DC offset errors.
  • High Gain: Offers high open-loop gain for precise signal amplification.
  • High Input Impedance: Minimizes loading effects on input signals, preserving signal integrity.
  • Wide Bandwidth: Supports a wide range of signal frequencies, enabling versatile application.
  • Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits:

  • Precise Signal Amplification: Ensures accurate and reliable amplification of analog signals.
  • Improved Signal-to-Noise Ratio: Minimizes noise interference, enhancing signal clarity.
  • Reduced Distortion: Provides high linearity, minimizing signal distortion.
  • Enhanced Accuracy: Low offset voltage contributes to high accuracy in measurement and control applications.
  • Versatile Application: Suitable for a wide range of precision analog applications.
  • Stable Performance: Maintains stable operation over varying temperature conditions.

Additional Details:

The HA7-5222-5 operational amplifier is designed with advanced process technology to achieve its high-performance characteristics. It is available in various package options, including through-hole and surface-mount packages, to accommodate different PCB assembly requirements. The amplifier's high input impedance and low input bias current minimize loading effects on input signals, ensuring accurate signal amplification. It is often used in demanding applications where precision and reliability are critical. This op-amp is designed to operate with dual power supplies. The HA7-5222-5 is a robust and versatile amplifier that meets the stringent requirements of various industrial, medical, and scientific applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess