EN
  • EN
  • DE

2SK1981

Part No 2SK1981
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description N-Channel MOSFET Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 159232-2SK1981
Popularity Low
Supply and Demand Status Limited
Introduction Date September 05, 2019
Estimated EOL Date 2035
Ultra Librarian 3D Model Ultra Librarian 2SK1981 CAD Model

Description

The 2SK1981 is a robust N-channel MOSFET transistor designed to deliver high efficiency in various electronic applications. Known for its high-speed switching capabilities, this MOSFET is widely used in power management, motor control, and RF amplification systems.

Features and Benefits

  • High-Speed Switching: The 2SK1981 offers fast switching speeds, making it ideal for applications that demand quick transitions.
  • Low On-State Resistance: Reduced resistance during conduction ensures minimal power loss and enhanced energy efficiency.
  • Enhanced Thermal Stability: Built to withstand high temperatures, ensuring reliable performance under demanding conditions.
  • Rugged Construction: Engineered for durability, this MOSFET is suited for applications requiring long operational lifespans.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Motor Drives
  • RF Amplifiers
  • Battery Management Systems
  • Inverter Circuits

Additional Details

Manufactured with advanced semiconductor technology, the 2SK1981 combines a compact footprint with enhanced performance metrics. Its compatibility with various design architectures makes it a versatile component for engineers aiming to optimize power efficiency while reducing heat generation. The 2SK1981 can seamlessly integrate into both commercial and industrial environments, addressing power amplification needs with precision. Furthermore, its low threshold voltage simplifies the design process, catering to applications where space and energy efficiency are crucial.

You May Also Be Interested in

Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess