EN
  • EN
  • DE

SMMBF4393LT1G

Part No SMMBF4393LT1G
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 30V 0.225W SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 30V
Drain-Source Breakdown Voltage 30V
Current - Drain (Idss) @ Vds (Vgs=0) 30mA @ 15V
Voltage - Cutoff (VGS off) @ Id 3V @ 10nA
Max Input Capacitance 14pF @ 15V (VGS)
Resistance - RDS(On) 100 Ohm
Maximum Power Dissipation 225mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1098542-SMMBF4393LT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMMBF4393LT1G CAD Model

Description

ON Semiconductor SMMBF4393LT1G - N-Channel JFET

The SMMBF4393LT1G is a high-performance N-Channel JFET produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This JFET (Junction Field Effect Transistor) is designed for a wide array of applications, particularly excelling in high-frequency and low-noise environments. Its compact form factor and efficient electrical characteristics make it an ideal choice for designers looking to optimize their circuitry for signal integrity and power management.

Featuring a continuous drain current of 10 mA and a gate-source cutoff voltage ranging from -0.5V to -8V, the SMMBF4393LT1G is capable of handling moderate levels of current while maintaining precise control over the gate threshold. This level of performance is particularly beneficial in analog switches, choppers, commutators, and amplifiers where precise electronic control is essential.

With its SOT-23 package, the SMMBF4393LT1G is not only space-efficient but also offers a surface-mount solution that is compatible with most PCB (Printed Circuit Board) designs. This makes it easy to integrate into a variety of electronic projects without the need for significant board re-designs or complex installation procedures.

The device operates over a wide range of temperatures, from -55°C to 150°C, ensuring reliability and stability in even the most demanding conditions. This temperature range, combined with its low intrinsic noise, makes the SMMBF4393LT1G a suitable choice for high-fidelity audio applications, sensitive instrumentation, and other scenarios where minimal signal distortion is crucial.

ON Semiconductor's commitment to quality is evident in the SMMBF4393LT1G, as the company's products are known for their durability and performance. Whether you're developing a sophisticated audio system, a sensitive measuring instrument, or any other application that requires a high-quality N-Channel JFET, the SMMBF4393LT1G is an excellent component to consider.

In summary, the SMMBF4393LT1G from ON Semiconductor is a versatile and reliable N-Channel JFET that offers low noise, high-frequency performance, and a compact SOT-23 package. Its robust design and wide operating temperature range make it a go-to choice for engineers and designers looking for a dependable transistor that does not compromise on performance.

You May Also Be Interested in

ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Vishay
Need more? Email Us
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
ON Semiconductor
Lowest to $0.2132

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1453 $58.1200
970+ $0.1194 $115.8180
1,500+ $0.1155 $173.2500
2,070+ $0.1118 $231.4260
2,675+ $0.1081 $289.1675
3,580+ $0.0969 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess