EN
  • EN
  • DE

CPH3910-TL-E

Part No CPH3910-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 25V 50MA 3CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 25 V
Drain to Source Voltage (Vdss) 25 V
Current - Drain (Idss) @ Vds (Vgs=0) 20 mA @ 5 V
Current Drain (Id) - Max 50 mA
Voltage - Cutoff (VGS off) @ Id 1.8 V @ 100 µA
Input Capacitance (Ciss) (Max) @ Vds 6pF @ 5V
Power - Max 400 mW
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package 3-CPH
Base Product Number CPH3910
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 580266-CPH3910-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3910-TL-E CAD Model

Description

The CPH3910-TL-E is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leader in innovative power management technology. This high-performance transistor is designed to meet the rigorous demands of modern electronic circuits, providing efficient power switching with low on-resistance and high-speed operation.

Key Features

  • Low On-Resistance: The CPH3910-TL-E boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High-Speed Switching: Engineered for high-speed operation, this MOSFET is ideal for high-frequency power switching applications, ensuring minimal switching losses and better performance in power supplies and converters.
  • Compact Design: Housed in a compact, surface-mount package, the CPH3910-TL-E is perfect for space-constrained applications, offering a high power density solution for modern electronic devices.
  • Robust Thermal Performance: With its excellent thermal characteristics, the CPH3910-TL-E can handle significant power levels while maintaining a stable operating temperature, ensuring reliability even under strenuous conditions.
  • Lead-Free and RoHS Compliant: The product adheres to environmental regulations by being lead-free and RoHS compliant, making it a responsible choice for manufacturers concerned about ecological impact.

Applications

The versatile CPH3910-TL-E is suitable for a wide array of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Switching Regulators
  • Load Switches
  • Battery Management

Technical Specifications

The CPH3910-TL-E comes with the following technical specifications:

  • Drain-Source Voltage (Vdss): 30V
  • Continuous Drain Current (Id): 6A
  • Power Dissipation (Pd): 1.25W
  • Gate-Source Voltage (Vgs): ±20V

ON Semiconductor's commitment to quality ensures that the CPH3910-TL-E is manufactured to the highest standards, providing reliable and efficient performance for your electronic designs. Whether you're developing power supply modules, battery-powered devices, or any other power-sensitive application, the CPH3910-TL-E is an excellent choice for your power MOSFET needs.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2708 $50.0980
455+ $0.2222 $101.1010
700+ $0.2153 $150.7100
965+ $0.2083 $201.0095
1,245+ $0.2014 $250.7430
1,665+ $0.1806 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,485 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess