EN
  • EN
  • DE

CM8063701387400

Part No CM8063701387400
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-3340S (3.1GHz LGA1155)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953872-CM8063701387400
Series *
Ultra Librarian 3D Model Ultra Librarian CM8063701387400 CAD Model

Description

The CM8063701387400 is an Intel Xeon E5-2620 v2 series processor. It is designed for servers and workstations, providing a balance of performance and power efficiency. Compared to the E5-2603, this processor offers better performance and more features.

Applications:

  • Servers: Suitable for a wide range of server applications, including web hosting, database management, and application servers.
  • Workstations: Well-suited for professional workstations used for tasks like video editing, 3D rendering, and scientific simulations.
  • Cloud Computing: Used in cloud computing environments for virtualized workloads.
  • Virtualization: Excellent for virtualization environments due to its multi-core architecture and support for Intel Virtualization Technology.

Features:

  • Six-Core Processor: Features six physical cores for parallel processing.
  • Intel QuickPath Interconnect (QPI): Uses QPI for high-speed communication between processors and other components.
  • Integrated Memory Controller: Integrated memory controller for faster memory access.
  • Intel Virtualization Technology (VT-x): Supports hardware-assisted virtualization for improved performance and security in virtualized environments.
  • Intel Turbo Boost Technology: Automatically increases the processor's clock speed when needed.
  • Intel Hyper-Threading Technology: Enables each physical core to handle two threads simultaneously, effectively doubling the number of logical cores.
  • Intel AES New Instructions (AES-NI): Provides hardware acceleration for encryption and decryption tasks.

Benefits:

  • Improved Performance: Provides significantly better performance than the E5-2603 due to its higher core count and Hyper-Threading technology.
  • Enhanced Virtualization: VT-x improves the performance and security of virtualized environments.
  • Faster Memory Access: Integrated memory controller provides faster memory access.
  • Enhanced Security: AES-NI provides hardware acceleration for encryption and decryption, improving security.
  • Scalability: Can be used in multi-processor systems for increased performance.

Additional Details:

The CM8063701387400 processor has a base clock speed of around 2.1 GHz. It supports DDR3 memory. It has a TDP (Thermal Design Power) of around 80W, indicating its power consumption and cooling requirements. The socket type is typically LGA 2011. The Intel Xeon E5-2620 v2 series is based on the Ivy Bridge-EP microarchitecture. It supports Hyper-Threading, enabling 12 threads. Its cache size is a factor in performance. It is an older processor but still capable for a variety of server and workstation tasks, especially when paired with sufficient RAM and storage.

You May Also Be Interested in

Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess