EN
  • EN
  • DE

2SK596S-C

Part No 2SK596S-C
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 1MA 3SPA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr ON Semiconductor
Package Bag
Product Status Obsolete
FET Type N-Channel
Current - Drain (Idss) @ Vds (Vgs=0) 210 µA @ 5 V
Current Drain (Id) - Max 1 mA
Voltage - Cutoff (VGS off) @ Id 500 mV @ 1 µA
Input Capacitance (Ciss) (Max) @ Vds 4.1pF @ 5V
Power - Max 100 mW
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case SC-72
Supplier Device Package 3-SPA
Base Product Number 2SK596
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 855450-2SK596S-C
Ultra Librarian 3D Model Ultra Librarian 2SK596S-C CAD Model

Description

ON Semiconductor 2SK596S-C Low Noise Amplifier Transistor

The 2SK596S-C from ON Semiconductor is a high-performance, N-channel junction field-effect transistor (JFET) designed specifically for low noise amplifier applications. This device is optimized to offer excellent noise performance, high input impedance, and low leakage currents, making it an ideal choice for sensitive audio, instrumentation, and RF amplifiers where low noise characteristics are critical for system performance.

Key Features

  • Low Noise Figure: The 2SK596S-C boasts a very low noise figure, ensuring that the signal integrity is maintained with minimal addition of unwanted noise, which is crucial for high-fidelity audio applications and sensitive measurement equipment.
  • High Gain: With a high transconductance (g<sub>m), this JFET provides a high gain when used in amplifier circuits, making it suitable for weak signal amplification.
  • High Input Impedance: The device offers a high input impedance, which minimizes the loading on previous circuit stages and is beneficial for impedance matching in complex signal chains.
  • Low Leakage Current: Leakage currents are minimized in the 2SK596S-C, enhancing the overall performance of the transistor in applications where precision is key.
  • Robust Design: ON Semiconductor's commitment to quality ensures that the 2SK596S-C is designed for reliability and stability across a wide range of operating conditions.

Applications

The 2SK596S-C is versatile and can be used in a variety of applications, including:

  • Audio frequency amplifiers and preamplifiers
  • RF amplifiers
  • Instrumentation amplifiers
  • Medical equipment
  • Analog front-ends

Product Specifications

The 2SK596S-C operates in the VHF/UHF spectrum and comes in a compact package that is easy to integrate into various circuit designs. It requires a low supply voltage and has a low power dissipation, which makes it suitable for portable and battery-powered devices. The transistor is also characterized for operation over a broad temperature range, ensuring consistent performance in diverse environments.

In summary, the ON Semiconductor 2SK596S-C JFET is a reliable and efficient solution for developers looking to enhance their audio and signal processing applications with a low noise, high gain amplifier component.

You May Also Be Interested in

Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Panasonic
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess