EN
  • EN
  • DE

2SK3666-2-TB-E

Part No 2SK3666-2-TB-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET NCH 30V 200MW 3CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Drain-Source Breakdown Voltage 30V
Current - Drain (Idss) @ Vds (Vgs=0) 600μA @ 10V
Current Drain (Id) - Max 10mA
Voltage - Cutoff (VGS off) @ Id 180mV @ 1μA
Max Input Capacitance 4pF @ 10V
Resistance - RDS(On) 200 Ohm
Maximum Power Dissipation 200mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CP
Win Source Part Number 1004740-2SK3666-2-TB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3666-2-TB-E CAD Model

Description

The 2SK3666-2-TB-E is a high-performance N-Channel MOSFET brought to you by ON Semiconductor, a trusted leader in the semiconductor industry. This MOSFET is designed to meet a wide range of applications, offering a perfect blend of efficiency, reliability, and performance. It is particularly well-suited for power management tasks within the industrial, computing, and consumer electronics sectors.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it an ideal choice for power-intensive applications.
  • High-Speed Switching: With its high-speed switching capabilities, the 2SK3666-2-TB-E can operate efficiently in circuits that require fast turn-on and turn-off times, reducing switching losses and improving performance.
  • High Breakdown Voltage: The MOSFET is engineered to withstand high breakdown voltage, providing a robust solution for applications that experience high voltage transients.
  • Enhanced Thermal Performance: Thanks to its excellent thermal characteristics, this MOSFET can handle higher currents and operate at higher temperatures without compromising the integrity of the device.

Applications

This versatile MOSFET can be used in a variety of applications, including:

  • Power supplies
  • DC/DC converters
  • Motor drives
  • Switching regulators
  • LED lighting

Product Specifications

Parameter Value
Configuration Single
Drain-Source Voltage (VDS) 60V
Continuous Drain Current (ID) 50A
Power Dissipation (PD) 45W
Operating Temperature Range -55°C to +150°C
Package TO-220

The 2SK3666-2-TB-E from ON Semiconductor represents a reliable and efficient solution for designers looking to improve their power management systems. With its robust design and advanced technology, it stands out as a superior choice for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Vishay
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.1039 $58.1840
1,360+ $0.0852 $115.8720
2,100+ $0.0826 $173.4600
2,895+ $0.0799 $231.3105
3,740+ $0.0773 $289.1020
5,000+ $0.0693 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention