EN
  • EN
  • DE

MC68HC000CFN12

Part No MC68HC000CFN12
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Description Addendum to M68000 User Manual
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1230150-MC68HC000CFN12
Categories Embedded - Microprocessors
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68HC000CFN12 CAD Model

Description

The MC68HC000CFN12 is a 16-bit microprocessor from the Motorola 68000 family, now manufactured by Freescale Semiconductor (NXP). It is a versatile and widely used processor designed for a variety of embedded systems and general-purpose computing applications. The '12' in the part number typically refers to the clock speed of 12 MHz.

Applications

  • Embedded Systems: Used in industrial control systems, automotive electronics, and consumer electronics.
  • Gaming Consoles: Famously used in early gaming consoles such as the Sega Genesis.
  • Printers: Utilized in laser printers and other printing devices for controlling print operations.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and other automation equipment.
  • Medical Devices: Found in medical imaging equipment and patient monitoring systems.

Features

  • 16-bit Architecture: Features a 16-bit data bus and 24-bit address bus.
  • 12 MHz Clock Speed: Operates at a clock speed of 12 MHz, providing sufficient processing power for various applications.
  • General-Purpose Registers: Includes eight 32-bit data registers and eight 32-bit address registers.
  • Versatile Instruction Set: Supports a rich instruction set for efficient programming.
  • Memory Management: Incorporates memory management features for efficient memory utilization.
  • Interrupt Handling: Provides interrupt handling capabilities for responding to external events.

Benefits

  • Versatile Processing: 16-bit architecture and versatile instruction set make it suitable for a wide range of applications.
  • Sufficient Performance: 12 MHz clock speed provides sufficient processing power for many embedded systems.
  • Efficient Memory Management: Memory management features allow for efficient utilization of available memory.
  • Responsive to Events: Interrupt handling capabilities enable the processor to respond quickly to external events.
  • Robust and Reliable: Proven architecture and manufacturing processes ensure robust and reliable operation.

Additional Details

The MC68HC000CFN12 is typically available in a PLCC (Plastic Leaded Chip Carrier) package. It requires a 5V power supply for operation. The processor includes a variety of peripheral interfaces, such as serial communication interfaces (UARTs) and parallel interfaces. It is often used with external memory devices, such as SRAM and EPROM. The MC68HC000CFN12 has been a popular choice for embedded systems due to its balance of performance, cost, and availability of development tools.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess