EN
  • EN
  • DE
  • IT

UPA2380T1P-E4-A

Part No UPA2380T1P-E4-A
Manufacturer Renesas Electronics America
Catalog FETs - Arrays
Description MOSFET N-CH DUAL LGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate, 2.5V Drive
Drain to Source Voltage (Vdss) 12V
Current - Continuous Drain (Id) at 25°C 4A
Rds On (Maximum) at Id, Vgs 32.5mOhm at 2A, 4.5V
Vgs(th) (Maximum) at Id 1.5V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 6.3nC at 4V
Input Capacitance (Ciss) (Maximum) at Vds 615pF at 10V
Power - Max 1.15W
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 4-XFLGA
Supplier Device Package 4-EFLIP-LGA (1.11x1.11)
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808938-UPA2380T1P-E4-A
Ultra Librarian 3D Model Ultra Librarian UPA2380T1P-E4-A CAD Model

Description

The UPA2380T1P-E4-A, manufactured by Renesas Electronics America, is a dual N-channel common drain FET with a logic level gate and 2.5V drive.

  • FET Type: Dual N-Channel Common Drain
  • Gate Type: Logic Level, 2.5V Drive
  • Maximum Power: 1.15W
  • Drain to Source Voltage: 12V
  • Supplier Device Package: 4-EFLIP-LGA (1.11x1.11)
  • Operating Temperature: -40℃ to 150℃
  • Rds On (Maximum) @ Id, Vgs: 32.5mOhm @ 2A, 4.5V
  • Gate Charge (Qg) (Maximum) @ Vgs: 6.3nC @ 4V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 615pF @ 10V
  • Current Continuous Drain (Id) @ 25℃: 4A
  • Vgs(th) (Maximum) @ Id: 1.5V @ 1mA
  • Product Status: Obsolete (End of Life)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Diodes Incorporated
Lowest to $0.6913
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2502 $58.7970
565+ $0.2054 $116.0510
875+ $0.1989 $174.0375
1,200+ $0.1926 $231.1200
1,555+ $0.1861 $289.3855
2,080+ $0.1668 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess