EN
  • EN
  • DE

74ALVTH16245ZQLR

Part No 74ALVTH16245ZQLR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 2.5-V/3.3-V 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 56BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.3V ~ 2.7V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFBGA
Supplier Device Package 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Family Part Number 74ALVTH16245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1131005-74ALVTH16245ZQLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVTH16245ZQLR CAD Model

Description

Overview of Texas Instruments 74ALVTH16245ZQLR

The Texas Instruments 74ALVTH16245ZQLR is a high-speed, low-voltage 16-bit transceiver designed with two separate configurable power-supply rails. This integrated circuit is part of the 'ALVTH' family, which is known for its advanced performance in terms of speed and power efficiency. It is ideal for facilitating bidirectional communication between two buses in a system.

Key Features

  • Bus Hold on Data Inputs: The device features bus hold on the data inputs, which eliminates the need for external pull-up or pull-down resistors and ensures a stable state when inputs are left floating.
  • Low-Voltage Operation: It operates at a nominal voltage of 2.5V or 3.3V, which makes it compatible with lower power systems and helps in reducing overall power consumption.
  • High-Speed Data Transfer: With its capability for high-speed data transfer, the 74ALVTH16245ZQLR is suitable for applications requiring efficient data communication, such as computing, networking, and telecommunications.
  • Dual Supply Rails: This transceiver can interface between different voltage domains thanks to its dual supply rails, allowing for seamless communication between circuits operating at different voltage levels.

Applications

The 74ALVTH16245ZQLR is versatile and can be used in a wide array of applications. It is particularly useful in systems where signal integrity and low power consumption are critical. Some common applications include:

  • Data communication in servers and routers
  • Signal bridging in multi-voltage systems
  • Interface translation in mixed-voltage environments
  • Memory interfacing in computing applications

Package and Quality

The device comes in a 56-ball BGA (ZQL) package, which is designed for optimized board space usage. Texas Instruments ensures that the 74ALVTH16245ZQLR meets high-quality standards, providing reliable performance for critical applications. Furthermore, it is characterized for operation from -40°C to +85°C, ensuring functionality across a wide temperature range.

With its blend of speed, power efficiency, and versatility, the Texas Instruments 74ALVTH16245ZQLR is an excellent choice for designers looking to implement a high-performance bus transceiver in their systems.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0046 $50.1150
61+ $1.6448 $100.3328
95+ $1.5934 $151.3730
130+ $1.5420 $200.4600
168+ $1.4906 $250.4208
225+ $1.3364 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess