EN
  • EN
  • DE

TEA1792T/N1,118

Part No TEA1792T/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR DCM 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr NXP
Series GreenChip™
Package Tape & Reel
Product Status Active
Mode Discontinuous Conduction (DCM)
Voltage - Supply 8.5V ~ 38V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number TEA1792
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849757-TEA1792T/N1,118
Ultra Librarian 3D Model Ultra Librarian TEA1792T/N1,118 CAD Model

Description

The TEA1792T/N1,118 is a state-of-the-art synchronous rectifier controller chip designed and manufactured by NXP Semiconductors. This advanced component is specifically engineered to enhance the efficiency of power conversion in switch-mode power supplies (SMPS), particularly those found in adapter applications. It's an integral part of modern power management solutions, offering improved power efficiency and reduced energy consumption.

Key Features

  • High Efficiency: The TEA1792T/N1,118 is designed to provide high efficiency at both high and low loads, which is critical for meeting modern energy-saving standards.
  • GreenChip Technology: Incorporating NXP's GreenChip technology, this synchronous rectifier controller is part of a family of products that are known for their energy efficiency and low power standby features.
  • Adaptive Gate Drive: The adaptive gate drive ensures optimal driving of the MOSFET to minimize power losses during operation.
  • Voltage Protection: The device includes under-voltage lockout protection to prevent operation at dangerously low voltages, which could otherwise damage the system.
  • Advanced Packaging: Available in a compact SOT23-6 package, the TEA1792T/N1,118 occupies minimal space on the circuit board, making it ideal for space-constrained applications.

Applications

The TEA1792T/N1,118 is suitable for a wide range of applications, particularly in the realm of power supply units. Its high efficiency and energy-saving features make it an excellent choice for:

  • Notebook adapters
  • Consumer electronics power supplies
  • Standby and auxiliary power supplies
  • LED lighting systems

Product Specifications

The TEA1792T/N1,118 operates over a wide supply voltage range and is capable of handling high current operations. It is designed with protection features such as over-temperature protection to ensure longevity and reliability under various operating conditions. Its lead-free and RoHS-compliant design reflects NXP's commitment to environmental sustainability.

Conclusion

In summary, the TEA1792T/N1,118 from NXP is a highly efficient and reliable synchronous rectifier controller that offers superior performance for a variety of power supply applications. Its integration of GreenChip technology and adaptive gate drive capabilities, coupled with a comprehensive protection feature set, makes it a smart choice for designers looking to optimize power conversion efficiency and meet stringent energy standards.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess