EN
  • EN
  • DE

LM339N/NOPB

Part No LM339N/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC QUAD DIFF COMPARATOR 14-DIP / Comparator Quad R-R O/P ±18V/36V 14-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Number of Elements 4
Output Type DTL, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Maximum Quiescent Current 2.5mA
Operating Temperature Range -25°C ~ 85°C
Package 14-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Win Source Part Number 778933-LM339N/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM339
Introduction Date November 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM339N/NOPB CAD Model

Description

The LM339N/NOPB is a high-performance quad differential comparator manufactured by Texas Instruments, designed to provide precise voltage comparisons, tailored for applications requiring multiple voltage level detections. This device is a common choice for industrial, automotive, and consumer electronics due to its versatility and reliability.

Key Features

  • Quad Comparators: The device contains four independent voltage comparators that operate from a single power supply over a wide range of voltages.
  • Wide Voltage Range: The LM339N/NOPB operates from a single power supply over a wide range of voltages or can operate from dual supplies if needed.
  • Low Supply Current Drain: It is designed for low power consumption, drawing minimal current, which is ideal for battery-powered applications.
  • Open Collector Outputs: The outputs are open collector, which means they can be connected to achieve wired-AND relationships.
  • Input Offset Voltage: Specifications as low as 2 mV make this device suitable for precision applications.
  • Common-Mode Input Voltage Range: Includes ground, which enhances the flexibility of the device in single-supply applications.
  • Differential Input Voltage Range: Equal to the supply voltage range.
  • Low Input Bias Current: This makes the device suitable for high-impedance sensor interfaces and battery monitoring.

Applications

The LM339N/NOPB is widely used in various applications due to its flexibility and performance. Some common applications include:

  • Limit Comparators
  • Simple Analog to Digital Converters (ADCs)
  • Voltage Monitoring
  • Battery Chargers
  • Window Comparators
  • Waveform Generators
  • Motor Control
  • Logic Voltage Translators

Environmental and Quality

The "NOPB" designation indicates that the product is part of Texas Instruments' green initiative, standing for "No Lead (Pb)", which means it is RoHS compliant and free from lead, making it suitable for eco-friendly applications and markets with strict lead-free requirements.

Package and Availability

The LM339N/NOPB is available in a 14-pin PDIP (Plastic Dual-In-Line Package) which is suitable for through-hole mounting, providing ease of integration into a wide range of electronic circuits. It is widely available and supported by Texas Instruments' comprehensive technical documentation.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1975 $50.3625
545+ $0.1850 $100.8250
840+ $0.1788 $150.1920
1,205+ $0.1663 $200.3915
1,565+ $0.1600 $250.4000
1,955+ $0.1538 $300.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,620 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess