EN
  • EN
  • DE
  • IT

PD204-6C

Part No PD204-6C
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE PIN IR 3MM HI SPEED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Everlight Electronics Co Ltd
Packaging Bulk
Status Active
Wavelength 940nm
Spectral Range 400nm to 1100nm
Diode Type PIN
Response Time 6ns
Voltage - DC Reverse (Vr) (Max) 170V
Current - Dark (Typ) 10nA
Active Area 9mm2
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Dimension Radial
Win Source Part Number 099358-PD204-6C
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PD204-6C CAD Model

Description

The PD204-6C is a photodiode manufactured by Everlight Electronics Co., Ltd. This photodiode is designed for a variety of light detection applications, excelling in sensitivity and responsiveness to specific wavelengths of light.

Applications:

  • Light Sensors: Used in ambient light sensors for adjusting screen brightness.
  • Optical Encoders: Employed in rotary encoders for position and speed sensing.
  • Remote Control Systems: Used in infrared remote control receivers.
  • Medical Devices: Found in pulse oximeters for measuring blood oxygen levels.

Features:

  • High Sensitivity: Detects even weak light signals.
  • Fast Response Time: Quickly reacts to changes in light intensity.
  • Narrow Viewing Angle: Provides focused light detection.
  • Compact Package: Allows for space-saving designs.

Benefits:

  • Accurate Light Detection: Provides precise measurements of light intensity.
  • Reliable Performance: Ensures stable and consistent operation.
  • Easy Integration: Simple to incorporate into various circuit designs.
  • Compact Design: Space-saving package for smaller applications.

The PD204-6C is typically housed in a molded plastic package suitable for through-hole or surface-mount assembly. Its electrical characteristics, such as spectral sensitivity and dark current, are detailed in the manufacturer's datasheet.

The photodiode requires appropriate biasing and amplification circuitry to convert the detected light into a usable electrical signal. The PD204-6C is well-suited for applications requiring reliable and accurate light detection in a compact form factor. Its sensitivity and response time make it suitable for use in a variety of consumer, industrial, and medical applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
Analog Devices Inc.
DISCRETE FILTERED PHOTODIODE / Photodiode 850nm 258ns, 260ns 8-WFDFN Exposed Pad, CSP
Need more? Email Us
Lite-On Inc.
PHOTODIODE PIN IR DETECT
Lowest to $9.2400
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD Photodiode PIN Chip 950nm 2-Pin SMD
Need more? Email Us
Lite-On Inc.
PHOTODIODE IR 2X2MM DOME ZBEND
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.8968
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 950NM 2SMD GW / Photodiode 950nm 20ns 120° 2-SMD, Gull Wing
Need more? Email Us
Microchip Technology
Photodiode Chip Die
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1,180+ $0.0424 $50.0320
2,875+ $0.0348 $100.0500
4,455+ $0.0337 $150.1335
6,135+ $0.0326 $200.0010
7,940+ $0.0315 $250.1100
10,605+ $0.0283 $300.1215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,790 pieces
MOQ: 1180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess