EN
  • EN
  • DE

SFH 2500 FA-Z

Part No SFH 2500 FA-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 900NM RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 41 Weeks
Features Photodiode 900nm 5ns 30° Radial
Manufacturer OSRAM Opto Semiconductors Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Radial
Family Name SFH 2500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.6050
Other Part Number SFH 2500 FA-Z-ND, 475-1434-2, 475-1434-1, SFH2500FA, Q65110A1202, SFH2500FAZ, 475-1434, 475-1434-ND, SFH2500FA-Z, SFH 2500 FA, 475-1434-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933271-SFH 2500 FA-Z
Ultra Librarian 3D Model Ultra Librarian SFH 2500 FA-Z CAD Model

Description

The SFH 2500 FA-Z is a photodiode product manufactured by OSRAM Opto Semiconductors Inc.

  • Supply and Demand Status: Balanced
  • Package Quantity: 1000
  • MSL Level: 3 (168 Hours)
  • Estimated Production Lead Time: 41 weeks
  • REACH: Unaffected
  • HTSUS: 8541.40.6050
  • Category: Sensor
  • Operating Temperature: -40°C to 85°C
  • Package Type: Radial
  • Mounting Style: Surface Mount

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
High Speed PIN Photodiode
Lowest to $1.3097
Vishay
Silicon PIN Photodiode | SENSOR PHOTODIODE 950NM RADIAL
Lowest to $0.3417
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
Vishay
SENSOR PHOTODIODE 540NM SMD / Ambient Light Sensor
Lowest to $0.5473
TT Electronics
SENSOR PHOTODIODE 890NM / PIN Sili con Photodiode
Lowest to $1.0871
Lite-On Inc.
SENSOR PHOTODIODE 900NM RADIAL
Lowest to $0.2691
OSRAM Opto Semiconductors Inc.
CHIPLED / Photodiode 940nm 3.6µs, 3.5µs 130° 2-SMD, No Lead
Lowest to $1.3980
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
OSRAM Opto Semiconductors Inc.
Lowest to $1.5131

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5960 $50.5560
27+ $3.7711 $101.8197
42+ $3.6532 $153.4344
57+ $3.5354 $201.5178
74+ $3.4175 $252.8950
98+ $3.0640 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess