EN
  • EN
  • DE
  • IT

BPW21R

Part No BPW21R
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE PIN SEALED SHORT TO-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Bulk
Status Active
Wavelength 565nm
Spectral Range 420nm to 675nm
Diode Type PIN
Voltage - DC Reverse (Vr) (Max) 10V
Current - Dark (Typ) 2nA
Active Area 7.5mm²
Viewing Angle 100°
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Dimension Radial, Lensed Metal Can, 2 Lead
Win Source Part Number 201260-BPW21R
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian BPW21R CAD Model

Description

BPW21R Enhanced Silicon Phototransistor

The BPW21R is an enhanced version of the BPW21, offering improved sensitivity and performance. It is perfect for applications that demand quick and accurate light detection across variable lighting conditions.

Features and Benefits:

  • Enhanced sensitivity for better performance in low light conditions.
  • Fast response time enables real-time data processing.
  • Durable and reliable construction suitable for a variety of applications.

Applications:

  • Advanced sensors
  • Automated light control systems
  • Medical imaging devices
  • Photographic equipment

Additional Details:

The BPW21R's improvements make it particularly useful in applications requiring high-speed and accurate light detection. Its enhanced structural integrity supports its use in demanding environments.

You May Also Be Interested in

Advanced Photonix, Inc.
SENSOR PHOTODIODE 660NM 2SMD / Photodiode 660nm 100ns 130° 2-SMD, No Lead
Need more? Email Us
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
Lite-On Inc.
PHOTODIODE PIN IR DETECT
Lowest to $9.2400
Lite-On Inc.
Photodiode PIN Chip 875nm 0.5A/W Sensitivity 2-Pin SMT / PHOTODIODE IR 2X2MM DOME ZBEND
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
Microchip Technology
Photodiode Chip Die
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 950NM 2SMD GW / Photodiode 950nm 20ns 120° 2-SMD, Gull Wing
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0884 $56.6188
16+ $6.6367 $106.1872
24+ $6.4293 $154.3032
33+ $6.2219 $205.3227
42+ $6.0145 $252.6090
56+ $5.3923 $301.9688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess