EN
  • EN
  • DE
  • IT

HDC1080DMBR

Part No HDC1080DMBR
Manufacturer Texas Instruments
Catalog Moisture Sensors, Humidity
Description SENSOR HUMI/TEMP 3.3V I2C 4% SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Humidity, Temperature
Humidity Range 0 to 100% RH
Output Type I2C
Output 14b
Accuracy ±2% RH
Response Time 15s
Supply Voltage - Operating 2.7 V to 5.5 V
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 85°C
Win Source Part Number 1042939-HDC1080DMBR
Family Name HDC1080
Introduction Date January 28, 2016
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HDC1080DMBR CAD Model

Description

HDC1080DMBR from Texas Instruments is a humidity sensing component in the moisture sensor category, commonly considered for environmental monitoring, HVAC controls, smart home devices, wearables, portable instruments, and industrial sensing nodes. Engineers typically evaluate parts in this class when they need compact digital humidity measurement for space-constrained or low-power designs. Texas Instruments is widely used in embedded and mixed-signal applications, which can make this device relevant for both new product development and maintenance sourcing. Because the lifecycle status provided here is unknown, design teams should treat long-term supply planning carefully and confirm current manufacturer status before committing to production. RoHS compliance information is not available from the supplied data, so procurement and compliance teams should verify the latest declaration, material content data, and any regional environmental requirements directly from Texas Instruments or authorized documentation. This part is best positioned for engineers seeking a recognizable supplier option for humidity sensing applications where documentation verification is part of the sourcing workflow.

You May Also Be Interested in

Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 6 s Surface Mount
Lowest to $6.3951
Maxim Integrated
±3°C Factory preset trip point temperature switch with no analog output 5-SOT-23 -55 to 125
Need more? Email Us
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3.5% RH 6 s Surface Mount
Lowest to $2.7852
Sensirion AG
SENSOR HUMID/TEMP / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $1.3068
ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us
Microchip Technology
IC Temp Sensr 3V Progbl 8MSOP
Need more? Email Us
Maxim Integrated
Temp Sensor Analog 3-Pin SOT-23 T/R
Need more? Email Us
Honeywell
SENS HUMI/TEMP 5V ANLG 3.5%V TO5 / Humidity, Temperature 0 ~ 100% RH Analog Voltage ±3.5% RH 50 s Through Hole
Lowest to $145.5224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7112 $51.3360
75+ $1.4041 $105.3075
115+ $1.3602 $156.4230
155+ $1.3164 $204.0420
200+ $1.2725 $254.5000
265+ $1.1408 $302.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess