EN
  • EN
  • DE

MXP1005

Part No MXP1005
Manufacturer Microchip Technology
Catalog Optical Sensors - Photodiodes
Description Photodiode Chip Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 150 °C
Min Operating Temperature -65 °C
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1028400-MXP1005
Categories Optical Sensors - Photodiodes
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MXP1005 CAD Model

Description

The MXP1005 is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This product is designed to cater to the needs of modern embedded systems, offering a perfect blend of performance, power efficiency, and a rich set of features.

Key Features

  • Advanced Core: At the heart of the MXP1005 is an advanced core that operates at high speeds, ensuring swift processing and task management for complex applications.
  • Low Power Consumption: The device is engineered for efficiency, consuming minimal power, which makes it ideal for battery-operated or energy-sensitive applications.
  • Robust Memory Architecture: It boasts a robust memory architecture with ample flash and SRAM, providing ample space for code and data storage necessary for intricate operations.
  • Connectivity Options: With multiple connectivity options including I2C, SPI, and UART, the MXP1005 offers versatile communication capabilities for a wide range of peripheral devices.
  • Rich Peripheral Set: The MCU is equipped with a comprehensive set of peripherals, including timers, counters, ADCs, and DACs, which facilitate a versatile and multifunctional system design.
  • Security Features: Security is a priority with the MXP1005, featuring integrated security measures to protect against unauthorized access and ensure data integrity.

Applications

The MXP1005 is suitable for a diverse array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Endpoints
  • Wearable Technology

Support and Resources

Microchip Technology provides comprehensive support and resources for the MXP1005, including development tools, software libraries, and extensive documentation. This ensures that engineers can rapidly develop and deploy systems utilizing the MXP1005 with confidence and ease.

For detailed specifications, sample code, and additional resources, please visit the Microchip Technology official website.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.9213
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
Analog Devices Inc.
DISCRETE FILTERED PHOTODIODE / Photodiode 850nm 258ns, 260ns 8-WFDFN Exposed Pad, CSP
Need more? Email Us
Everlight Electronics Co Ltd
Opto Components Photodiode
Lowest to $0.2610
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
Vishay
PHOTODIODE 790 TO 1050 NM
Lowest to $2.1255
Vishay
PHOTODIODE 700 TO 1070 NM
Lowest to $0.7568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess