EN
  • EN
  • DE
  • IT

HUF75345S

Part No HUF75345S
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TO-262
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 753533-HUF75345S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HUF75345S CAD Model

Description

Introducing the HUF75345S N-Channel Power MOSFET by ON Semiconductor

The HUF75345S is a state-of-the-art N-Channel Power MOSFET brought to you by ON Semiconductor, a renowned leader in the power semiconductor industry. This high-performance MOSFET is designed to meet the needs of modern electronic applications requiring efficient power management and high-speed switching operations.

Key Features:

  • Robust Construction: The HUF75345S is built using ON Semiconductor's advanced process technology, ensuring superior performance and reliability.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of 75A, this MOSFET can handle high current loads, making it ideal for power-intensive applications.
  • Low On-Resistance: It features a low R<sub>DS(on) of just 8.0 mΩ at V<sub>GS = 10V, minimizing power losses and improving efficiency in your circuits.
  • High-Speed Switching: The HUF75345S offers fast switching speeds, which is critical for reducing switching losses and improving the performance of power conversion systems.
  • Voltage Rating: This MOSFET has a drain-to-source voltage (V<sub>DSS) of 55V, providing a good balance between breakdown voltage and system efficiency.
  • Temperature Resilience: With an operating temperature range of -55°C to 175°C, the HUF75345S is capable of maintaining performance under extreme conditions.

Applications:

The HUF75345S is versatile and can be used in a wide array of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Systems
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

With its robust design and impressive specifications, the HUF75345S from ON Semiconductor is an excellent choice for designers looking to improve power efficiency and performance. Whether you're developing power management solutions for consumer electronics or industrial systems, the HUF75345S provides the reliability and efficiency your products need.

For more detailed information, including datasheets and purchasing options, please visit ON Semiconductor's official website or contact your local authorized distributor.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess