EN
  • EN
  • DE

ADPD2140WBCPZN-R7

Part No ADPD2140WBCPZN-R7
Manufacturer Analog Devices Inc.
Catalog Optical Sensors - Photodiodes
Description DISCRETE FILTERED PHOTODIODE / Photodiode 850nm 258ns, 260ns 8-WFDFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Analog Devices Inc.
Package Tape & Reel
Wavelength 850nm
Color - Enhanced Infrared (NIR)
Spectral Range 800nm ~ 1080nm
Responsivity @ nm 0.4 A/W @ 880nm, 0.025 A/W @ 660nm
Response Time 258ns, 260ns
Voltage - DC Reverse (Vr) (Max) 8 V
Current - Dark (Typ) 0.786pA
Active Area 0.363mm²
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad, CSP
Base Product Number ADPD2140
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345433-ADPD2140WBCPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADPD2140WBCPZN-R7 CAD Model

Description

ADPD2140WBCPZN-R7: A High-Performance Photometric Sensor by Analog Devices Inc.

The ADPD2140WBCPZN-R7 is an innovative photometric sensor designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This advanced sensor is part of the ADPD2140 series, which are known for their exceptional accuracy and reliability in optical sensing applications. The ADPD2140WBCPZN-R7 is specifically engineered to provide precise photometric measurements in a variety of applications, including wearable health monitoring, industrial monitoring, and ambient light sensing for consumer electronics.

Key Features

  • High Sensitivity: The ADPD2140WBCPZN-R7 is equipped with a highly sensitive photodiode that ensures accurate detection of light across a wide range of intensities, making it ideal for both low-light and bright-light environments.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor is suitable for battery-powered devices, where prolonged operational life is essential.
  • Integrated Analog Front-End: The sensor comes with an integrated analog front-end (AFE) that simplifies the design process by reducing the need for additional components.
  • Compact Size: The small form factor of the ADPD2140WBCPZN-R7 allows for easy integration into space-constrained designs without compromising performance.
  • Flexible Modulation: It supports multiple time slots and wavelengths, enabling multiparametric sensing for complex applications.

Applications

The versatility of the ADPD2140WBCPZN-R7 makes it suitable for a wide range of applications, including:

  • Wearable devices for health and fitness tracking
  • Smart home devices for ambient light detection and control
  • Industrial process control for monitoring light-dependent processes
  • Optical heart rate monitoring for personal and medical devices
  • Proximity sensing for user interface control in consumer electronics

Product Specifications

The ADPD2140WBCPZN-R7 operates over a broad wavelength range, providing flexibility for various photometric applications. It is packaged in a compact module that is easy to mount on a printed circuit board (PCB), and its surface-mount design aligns with modern automated assembly processes.

With its high performance, low power consumption, and ease of integration, the ADPD2140WBCPZN-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the capabilities of their photometric sensing systems.

You May Also Be Interested in

Vishay
Silicon PN Photodiode
Lowest to $8.5050
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD Photodiode PIN Chip 950nm 2-Pin SMD
Need more? Email Us
Lite-On Inc.
SENSOR PHOTODIODE 900NM RADIAL
Lowest to $0.2691
Vishay
SENSOR PHOTODIODE 540NM SMD / Ambient Light Sensor
Lowest to $0.5473
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.9213
Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009
OSRAM Opto Semiconductors Inc.
Lowest to $1.5131
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM RADIAL
Lowest to $4.5960
Vishay
PHOTODIODE 700 TO 1070 NM
Lowest to $0.7568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess