EN
  • EN
  • DE

PD42-21B/TR8

Part No PD42-21B/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 940NM 2SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 11 Weeks
Features Photodiode 940nm 6ns - 2-SMD, No Lead
Manufacturer Everlight Electronics Co Ltd
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 2-SMD, No Lead
Family Name PD42-21
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.40.6050
Other Part Number PD4221B/TR8, 1080-1368-1, 1080-1368-2, 1080-1368-6, 3342210050
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888806-PD42-21B/TR8
Ultra Librarian 3D Model Ultra Librarian PD42-21B/TR8 CAD Model

Description

The Everlight Electronics Co Ltd PD42-21 Photodiode is a 940nm, 6ns photodiode with a 2-SMD, no lead package. The PD42-21 Photodiode is a 940nm, 6ns photodiode with a 2-SMD, no lead package.

  • Manufacturer: Everlight Electronics Co Ltd
  • Wavelength: 940nm
  • Response Time: 6ns
  • Package: 2-SMD, no lead
  • Application: Sensors
  • Operating Temperature: -25°C to 85°C
  • Packaging: Reel - TR
  • Mounting: Surface Mountable
  • Family: PD42-21
  • ECCN: EAR99
  • Estimated Production Lead Time: 11 weeks
  • MSL Level: 3 (168 hours)
  • Other Part Numbers: PD4221B/TR8, 1080-1368-1, 1080-1368-2, 1080-1368-6, 3342210050

You May Also Be Interested in

Vishay
Silicon PN Photodiode
Lowest to $5.8057
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD / 1.9mm Round Subminiature Z-Bend Lead Photodiode
Lowest to $0.1735
OSRAM Opto Semiconductors Inc.
CHIPLED / Photodiode 940nm 3.6µs, 3.5µs 130° 2-SMD, No Lead
Lowest to $1.3980
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD Photodiode PIN Chip 950nm 2-Pin SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
High Speed PIN Photodiode
Lowest to $1.3097
TT Electronics
SENSOR PHOTODIODE 890NM / PIN Sili con Photodiode
Lowest to $1.0871
New Japan Radio
Need more? Email Us
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
Lite-On Inc.
SENSOR PHOTODIODE 900NM RADIAL
Lowest to $0.2691

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess