Products specifications Report Issue?

Breakdown Voltage 60 V
Mounting SMD (SMT)
Termination SMD/SMT
Dark Current 2 nA
Fall Time 100 ns
Lead Free Yes
Max Reverse Voltage (DC) 60 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Peak Wavelength 950 nm
Power Dissipation 215 mW
REACH SVHC Unknown
Reverse Breakdown Voltage 60 V
Rise Time 100 ns
RoHS Compliant
Wavelength 950 nm
Width 5 mm
Win Source Part Number 1099078-TEMD5100
Categories Optical Sensors - Photodiodes
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEMD5100 CAD Model

Description

The Vishay TEMD5100 is an SMD/SMT optical sensor photodiode with a peak wavelength of 950 nm.

  • Manufacturer: Vishay
  • Product Name: TEMD5100
  • Peak Wavelength: 950 nm
  • Reverse Breakdown Voltage: 60 V
  • Power Dissipation: 215 mW
  • Rise and Fall Time: 100 ns
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Ideal For: Use in optical sensors and other related applications

You May Also Be Interested in

TT Electronics
SENSOR PHOTODIODE 900NM TO5-2
Need more? Email Us
ECAD model for OP913WSL
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 570NM 2SMD GW
Lowest to $4.0015
ECAD model for SFH 2430-Z
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 950NM 2SMD GW
Lowest to $0.9750
ECAD model for BPW 34 FSR-Z
Vishay
SENSOR PHOTODIODE 940NM 4SMD
Lowest to $1.7036
ECAD model for VEMD5110X01
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJL6402R-2-TE1-#ZZ
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 850NM 2SMD GW
Need more? Email Us
ECAD model for BPW 34 SR-Z
New Japan Radio
COBP High Speed Photo Diode
Lowest to $3.8608
ECAD model for NJL6401R-3
Vishay
PHOTODIODE 750 TO 1050 NM / Photodiode 950nm 100ns 130° 2-SMD, Gull Wing
Lowest to $1.7466
ECAD model for VBP104FAS
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 850NM RADIAL
Lowest to $0.6477
ECAD model for SFH 203 PFA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention