EN
  • EN
  • DE

PI7C8150BNDIE

Part No PI7C8150BNDIE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 256BGA / PCI-to-PCI Bridge Interface 256-PBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Active
Applications PCI-to-PCI Bridge
Voltage - Supply 3V ~ 3.6V
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Mounting Type Surface Mount
Base Product Number PI7C8150
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655010-PI7C8150BNDIE
Ultra Librarian 3D Model Ultra Librarian PI7C8150BNDIE CAD Model

Description

Overview of PI7C8150BNDIE from Diodes Incorporated

The PI7C8150BNDIE is a high-performance, versatile PCI-to-PCI bridge chip designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This advanced integrated circuit is engineered to facilitate reliable interconnection between primary and secondary PCI buses, making it an ideal solution for expanding the PCI bus in embedded and desktop systems.

Key Features

  • PCI Bus Compliance: The device is fully compliant with PCI Local Bus Specification Revision 2.3 and supports 32-bit bus width at 33/66 MHz, ensuring compatibility with a wide range of existing PCI infrastructures.
  • Dual PCI Bus Interface: It provides a seamless bridge between a primary (upstream) and secondary (downstream) PCI bus, enabling efficient communication and expansion of system capabilities.
  • High Performance: With its low latency and efficient bus management, the PI7C8150BNDIE ensures high-throughput data transfer, making it suitable for performance-intensive applications.
  • Enhanced Data Integrity: The chip features a built-in parity error detection mechanism on both the primary and secondary buses, which helps maintain data integrity and reliable operation.
  • Versatile Use Cases: Its application areas include embedded systems, networking equipment, servers, and other computing devices that require a robust PCI expansion solution.

Technical Specifications

  • Package: The PI7C8150BNDIE is offered in a compact and thermally efficient package, ensuring easy integration into various system designs without compromising on performance.
  • Power Management: It supports advanced power management features, including support for the PCI Power Management Interface Specification, which helps in reducing overall power consumption.
  • Hot-Plug Support: The device is capable of supporting the PCI Hot Plug Specification, allowing for the addition or removal of PCI devices without the need to power down the system.

With its robust feature set and Diodes Incorporated's commitment to quality, the PI7C8150BNDIE stands out as a reliable and efficient solution for expanding PCI bus functionality in a multitude of computing environments.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4930 $62.4650
10+ $10.2507 $102.5070
16+ $9.9303 $158.8848
21+ $9.6100 $201.8100
27+ $9.2897 $250.8219
37+ $8.3287 $308.1619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,505 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess