EN
  • EN
  • DE

PI3VDP612-AZHEX

Part No PI3VDP612-AZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC DEMULTIPLEXER 4LANE 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 3.25GHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-TQFN (9x3.5)
Win Source Part Number 061557-PI3VDP612-AZHEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3VDP612-AZHEX CAD Model

Description

Product Overview: PI3VDP612-AZHEX from Diodes Incorporated

The PI3VDP612-AZHEX is an advanced DisplayPort to HDMI/DVI level shifter designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative component is specifically engineered to facilitate the conversion of DisplayPort signals to HDMI or DVI outputs, making it an essential device for enhancing compatibility between various video interfaces.

Key Features

  • High-Performance Signal Conversion: The PI3VDP612-AZHEX is capable of flawlessly converting DisplayPort 1.2 signals to HDMI 1.4 or DVI outputs, ensuring high-quality video transmission without any loss of signal integrity.
  • Wide Bandwidth Support: It supports link rates up to 2.7 Gbps (HBR) and 1.62 Gbps (RBR) per lane, providing ample bandwidth for high-resolution video content.
  • Audio Support: Alongside video, the device also supports the transmission of audio signals, making it a comprehensive solution for multimedia applications.
  • Low Power Consumption: Designed for efficiency, the PI3VDP612-AZHEX consumes minimal power, thereby reducing the overall power demand of the system it is integrated into.
  • Compatibility: Its compatibility with various video formats and color depths, including 3D video, ensures that it can be used in a wide range of applications, from consumer electronics to professional AV systems.
  • ESD Protection: The device includes built-in ESD protection circuits to safeguard against electrostatic discharge events, enhancing its durability and reliability in all types of environments.
  • Compact Packaging: Available in a small form factor, the PI3VDP612-AZHEX saves valuable PCB space, making it ideal for designs where space is at a premium.

Applications

The PI3VDP612-AZHEX is well-suited for a variety of applications, including:

  • Desktop and laptop computers
  • Graphics cards
  • Docking stations
  • Video conferencing systems
  • Home theater systems
  • Professional AV equipment

With its robust feature set and Diodes Incorporated's commitment to quality, the PI3VDP612-AZHEX stands out as a reliable and versatile solution for bridging the gap between DisplayPort and HDMI/DVI interfaces. Its integration into any system promises a seamless and high-quality audio-visual experience.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6377 $65.5080
90+ $1.3439 $120.9510
135+ $1.3018 $175.7430
185+ $1.2598 $233.0630
240+ $1.2178 $292.2720
320+ $1.0919 $349.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess