EN
  • EN
  • DE

79215742

Part No 79215742
Manufacturer Crouzet USA
Catalog Switches Accessories
Description E ACT RLR R=13.6 FOR 161
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories
Mfr Crouzet USA
Series 83161
Package Bulk
Product Status Active
Accessory Type Actuator - Limit Switch
For Use With/Related Products 83161 Series
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8160
Win Source Part Number 1323788-79215742
Ultra Librarian 3D Model Ultra Librarian 79215742 CAD Model

Description

The 1323788-79215742 is an actuator accessory designed for use with the 83161 series limit switches and manufactured by Crouzet USA.

  • Category: Switches - Accessories
  • Package: Bulk (1,000 Pieces)
  • ECCN: EAR99
  • MSL: Level 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8538.90.8160
  • Status: Active

You May Also Be Interested in

Carling Technologies
Switch Access Rocker Switch
Need more? Email Us
TE Connectivity
TOGGLE HALF BOOT BLACK /
Lowest to $13.2248
Omron
Limit switch, General Purpose, ADJ. Roller Lever, SS, 150 mm Radius, D4A Series
Need more? Email Us
C&K Components
HDWR LOCKWASHER 1/4"-40 BUSHING
Need more? Email Us
Omron
CAP TACTILE ROUND ORANGE / Round Tactile Switch Cap Orange Slip On
Need more? Email Us
Siemens
Siemens holder, 3-way, plastic, 1 NO, LED m - 3SU15011AG501BA0
Need more? Email Us
C&K Components
CAP TACTILE ROUND CLEAR / Round Tactile Switch Cap Clear Snap Fit
Need more? Email Us
IDEC
Accessory, Switch, Locking Ring Wrench, Metal, It used with 5/8 in. Dia units
Need more? Email Us
Omron
SWITCH BLOCK GP SPST-NC 10A / Configurable Contact Block SPST-NC 10A @ 110VAC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess