EN
  • EN
  • DE

LTV-816-A4

Part No LTV-816-A4
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828800-LTV-816-A4
Ultra Librarian 3D Model Ultra Librarian LTV-816-A4 CAD Model

Description

The LTV-816-A4 is a single-channel phototransistor optocoupler manufactured by Lite-On Inc. It provides electrical isolation between input and output circuits, making it suitable for a wide range of applications where safety and signal integrity are critical.

Applications

  • Programmable Logic Controllers (PLCs)
  • Microcontroller input/output isolation
  • Power supply feedback control
  • Industrial control systems
  • Signal transmission between circuits with different ground potentials

Features

  • High isolation voltage: Ensures safe operation by preventing high voltage from reaching sensitive circuits.
  • Compact package: Allows for high-density mounting on PCBs.
  • CTR (Current Transfer Ratio): Offers a specific current transfer ratio, ensuring predictable performance.
  • High collector-emitter voltage: Supports a wide range of input voltages.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced safety: Provides electrical isolation, protecting operators and equipment.
  • Improved signal integrity: Prevents ground loops and noise from affecting signal transmission.
  • Simplified circuit design: Reduces the need for complex isolation techniques.
  • Increased system reliability: Prevents damage from voltage spikes and surges.
  • Cost-effective isolation solution: Provides a simple and affordable way to achieve electrical isolation.

Additional Details

The LTV-816-A4 optocoupler consists of an infrared emitting diode (IRED) and a phototransistor. When current flows through the IRED, it emits light, which activates the phototransistor. This allows current to flow from the collector to the emitter of the phototransistor, providing an isolated signal path.

The current transfer ratio (CTR) is a key parameter, indicating the ratio of output current to input current. The A4 suffix likely designates a specific CTR range for this part. The high isolation voltage is crucial for safety, especially in industrial applications where high voltages are present.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess