EN
  • EN
  • DE

PI3USB32224AXEAEX

Part No PI3USB32224AXEAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH USB 1:1 10 OHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features USB Switch IC 2 Channel 24-X1QFN (2x4)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-XFQFN Exposed Pad
Case / Package 24-X1QFN (2x4)
Family Name PI3USB32224
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889138-PI3USB32224AXEAEX
Ultra Librarian 3D Model Ultra Librarian PI3USB32224AXEAEX CAD Model

Description

Introducing the PI3USB32224AXEAEX USB Switch from Diodes Incorporated

The PI3USB32224AXEAEX is a cutting-edge USB switch designed and manufactured by Diodes Incorporated, a renowned leader in the semiconductor industry. This high-performance integrated circuit is specifically engineered to facilitate the switching of high-speed USB 3.2 signals. It is an ideal solution for applications requiring efficient and reliable switching between USB 3.2 data paths. With its advanced features and compact design, the PI3USB32224AXEAEX is perfect for a wide range of electronic devices, including computers, smartphones, and tablets.

Key Features:

  • High-Speed Performance: The PI3USB32224AXEAEX supports SuperSpeed USB 3.2 Gen 1 data rates of up to 5 Gbps, ensuring fast and seamless data transfer between devices.
  • Low Power Consumption: Designed with power efficiency in mind, this USB switch minimizes power consumption, making it suitable for battery-powered devices.
  • Enhanced Signal Integrity: It features low crosstalk and high bandwidth, which contribute to maintaining signal integrity even at high speeds.
  • Wide Operating Temperature Range: The device operates reliably over a broad temperature range, making it versatile for use in various environments.

Applications:

The PI3USB32224AXEAEX is versatile and can be used in a variety of applications, including:

  • USB 3.2 Gen 1 signal switching in desktop and laptop computers
  • Peripheral device connectivity in consumer electronics
  • Smartphone and tablet docking stations and accessories
  • Data center and networking equipment requiring USB interfaces

Reliability and Quality:

Diodes Incorporated is committed to delivering products of the highest quality and reliability. The PI3USB32224AXEAEX is no exception, providing robust performance that meets the stringent requirements of modern electronic devices. Each switch undergoes rigorous testing to ensure it meets industry standards for quality and performance, giving designers and engineers confidence in their choice of USB switching solutions.

For those seeking a high-performance USB switch that combines speed, efficiency, and reliability, the PI3USB32224AXEAEX from Diodes Incorporated stands out as an exceptional choice.

You May Also Be Interested in

Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1751 $58.7550
120+ $0.9642 $115.7040
190+ $0.9342 $177.4980
260+ $0.9041 $235.0660
335+ $0.8739 $292.7565
445+ $0.7835 $348.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess