EN
  • EN
  • DE

PI3USB14-ALE

Part No PI3USB14-ALE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH 4:1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features USB Switch IC 2 Channel 16-TSSOP
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name PI3USB14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889130-PI3USB14-ALE
Ultra Librarian 3D Model Ultra Librarian PI3USB14-ALE CAD Model

Description

Diodes Incorporated PI3USB14-ALE Product Overview

The PI3USB14-ALE is a high-performance, 4-channel USB 2.0 switch from Diodes Incorporated, designed to deliver efficient and reliable switching for USB signals. This versatile switch is an ideal solution for various applications that require USB signal routing, including desktop and laptop computers, docking stations, monitors, and many other USB-enabled devices.

Key Features

  • USB 2.0 Compliance: The PI3USB14-ALE is fully compliant with USB 2.0 standards, ensuring seamless integration with existing USB systems and devices.
  • High-Bandwidth Switching: With support for high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) data rates, the switch is capable of handling various USB data requirements.
  • Low On-Resistance: The low on-resistance (RON) of the switch minimizes signal distortion and voltage drop, ensuring signal integrity for USB data lines.
  • Low Power Consumption: Designed for energy efficiency, the PI3USB14-ALE helps reduce power consumption in applications where power savings are critical.
  • Advanced Packaging: Available in a space-saving 16-pin QFN package, the PI3USB14-ALE is suitable for compact designs where board space is at a premium.

Applications

The PI3USB14-ALE is highly versatile and can be used in a wide range of applications. Some of these applications include:

  • USB port expansion and switching in desktop and laptop computers
  • Peripheral sharing in docking stations and KVM switches
  • USB signal routing in monitors with integrated USB hubs
  • Consumer electronics requiring USB connectivity

Performance and Quality

Diodes Incorporated is known for its commitment to quality and performance, and the PI3USB14-ALE is no exception. With its robust design and adherence to USB 2.0 standards, this switch is built to deliver reliable performance while maintaining signal integrity. Additionally, the PI3USB14-ALE is supported by Diodes Incorporated's technical expertise and customer service, ensuring that designers and engineers have the resources they need to implement the switch successfully in their applications.

For those looking to enhance their USB systems with efficient and reliable switching capabilities, the PI3USB14-ALE from Diodes Incorporated is an excellent choice that combines performance, quality, and versatility in a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1379 $62.5845
125+ $0.9337 $116.7125
195+ $0.9046 $176.3970
265+ $0.8754 $231.9810
345+ $0.8462 $291.9390
460+ $0.7586 $348.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess