The SN74ABT573APWRG4 is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of the ABT family, which is known for its advanced biCMOS technology, providing a perfect balance between speed and power consumption. It is specifically engineered to meet the requirements of high-speed memory buffering and data storage applications.
Key Features
- Logic Type: D-Type Latch
- Number of Channels: 8
- Output Type: 3-State
- Operating Voltage Range: 4.5V to 5.5V
- IC Package Type: TSSOP (Thin Shrink Small Outline Package)
- Package / Case: 20-TSSOP
- Propagation Delay Time: Fast propagation delay times for high-speed operation
- Operating Temperature Range: -40°C to 85°C
Performance and Durability
The SN74ABT573APWRG4 is designed to provide reliable performance in a wide range of operating conditions. Its robust design ensures that it can withstand industrial temperature ranges, making it suitable for demanding environments. The latch is capable of fast propagation delay times, which is essential for high-speed operations in modern digital systems.
Applications
Suitable for a broad array of applications, the SN74ABT573APWRG4 excels in roles such as:
- Memory buffering and data storage
- Addressable latch circuits
- Bus interface and bus holding functions
- Industrial control systems
- Communication infrastructure
Quality and Reliability
As with all Texas Instruments components, the SN74ABT573APWRG4 is manufactured to the highest standards of quality and reliability. It is part of TI's commitment to providing the electronics industry with components that lead in performance, durability, and functionality. The device is supplied in a TSSOP package, which is ideal for space-constrained applications requiring high-density mounting.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.