EN
  • EN
  • DE

PI3USB10LP-AZMEX

Part No PI3USB10LP-AZMEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL 2X1 10UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Applications USB
Number of Channels 1
Max On Resistance 6.5 Ohm
Single Supply Voltage (V+) 2.7 V to 4.4 V
-3db Bandwidth 1GHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UQFN (1.8x1.4)
Win Source Part Number 061546-PI3USB10LP-AZMEX
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PI3USB10LP-AZMEX CAD Model

Description

Product Overview: PI3USB10LP-AZMEX

The PI3USB10LP-AZMEX from Diodes Incorporated is a high-performance, low-power USB 2.0 switch designed for a wide range of applications. This versatile switch is optimized for multiplexing and demultiplexing USB 2.0 signals, offering an ideal solution for managing USB data lines in various consumer electronics, including mobile devices, laptops, and desktop computers.

Key Features

  • USB 2.0 Compatibility: The PI3USB10LP-AZMEX is fully compliant with USB 2.0 standards, ensuring seamless integration with existing USB interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power dissipation, making it suitable for battery-powered devices.
  • High Bandwidth: With a bandwidth of 480 Mbps, it supports high-speed data transfer rates required for a wide range of USB peripherals.
  • Low On-Resistance: The switch features low on-resistance, which reduces voltage drop and improves signal integrity for connected devices.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against damage from static electricity.
  • Compact Packaging: The PI3USB10LP-AZMEX is available in a space-saving package, ideal for designs where board space is at a premium.

Applications

  • Smartphones and Tablets
  • Notebooks and Ultrabooks
  • Desktop PCs and Docking Stations
  • USB Peripheral Switching
  • Portable Media Players

The PI3USB10LP-AZMEX is engineered to provide a reliable, high-speed interface for USB signal routing. Its low-power operation and high data transfer capabilities make it an excellent choice for developers looking to enhance the connectivity options of their products. With its integrated protection features and compact form factor, the PI3USB10LP-AZMEX stands out as a robust solution for next-generation electronic designs.

Ordering Information

For detailed product specifications, pricing, and ordering information, please visit the Diodes Incorporated website or contact their sales representatives. The PI3USB10LP-AZMEX is available for order in various quantities to meet the needs of both small-scale projects and large-volume production.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1700 $64.6800
9+ $13.2686 $119.4174
14+ $12.8540 $179.9560
19+ $12.4394 $236.3486
25+ $12.0247 $300.6175
33+ $10.7808 $355.7664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess