EN
  • EN
  • DE

PI3USB102EZLEX

Part No PI3USB102EZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB 2.0 SWITCH 10TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications USB
Number of Channels 1
Max On Resistance 4 Ohm (Typ)
Single Supply Voltage (V+) 3 V to 5.5 V
-3db Bandwidth 1GHz
Features Bi-Directional, USB 2.0
Case / Package 10-TQFN (1.3x1.6)
Win Source Part Number 091457-PI3USB102EZLEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PI3USB102EZLEX CAD Model

Description

Diodes Incorporated PI3USB102EZLEX - USB 2.0 High-Speed Switch

The PI3USB102EZLEX is a state-of-the-art USB 2.0 high-speed (480Mbps) switch from Diodes Incorporated, designed to facilitate the switching of high-speed USB signals. This product is an ideal solution for applications that require the routing of USB 2.0 signals from one source to multiple destinations or vice versa. It is widely used in consumer electronics, computing devices, and communication systems where USB interface is essential.

With its single differential channel, the PI3USB102EZLEX is capable of multiplexing and demultiplexing USB 2.0 signals, which includes both the D+ and D- data lines. This feature allows for a simplified design in complex USB systems, providing flexibility and efficiency in managing USB connections. The switch is bidirectional, which means that it can route signals in both directions, offering greater design versatility.

The device is characterized by its low bit-to-bit skew, low crosstalk, and high bandwidth, which ensures minimal signal degradation and maintains signal integrity even at high speeds. This is critical for maintaining the performance of USB 2.0 connections, where data integrity is paramount. Additionally, the PI3USB102EZLEX boasts an ESD protection of 8kV Human Body Model (HBM), which provides robustness against electrostatic discharges, enhancing the durability and reliability of the end product.

The PI3USB102EZLEX comes in a compact, lead-free, RoHS-compliant package, reflecting Diodes Incorporated's commitment to environmental sustainability. The small form factor makes it suitable for space-constrained applications, while the compliance with environmental standards ensures that it meets global regulatory requirements.

Overall, the PI3USB102EZLEX from Diodes Incorporated is an excellent choice for designers looking to incorporate a high-speed USB switching solution into their products. Its high performance, design flexibility, and environmental compliance make it a versatile and responsible choice for modern electronic applications.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical resources provided by Diodes Incorporated.

You May Also Be Interested in

Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5121 $51.2100
240+ $0.4202 $100.8480
370+ $0.4070 $150.5900
510+ $0.3939 $200.8890
660+ $0.3808 $251.3280
880+ $0.3414 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess