EN
  • EN
  • DE

SI4436DY-TI-GE3

Part No SI4436DY-TI-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837559-SI4436DY-TI-GE3
Ultra Librarian 3D Model Ultra Librarian SI4436DY-TI-GE3 CAD Model

Description

The SI4436DY-TI-GE3 is a P-Channel MOSFET manufactured by Vishay. This MOSFET is designed for load switching and power management applications, with a particular focus on portable devices where efficiency and compact size are crucial. It features a low on-resistance (RDS(on)) and low gate charge, contributing to efficient power usage and rapid switching speeds.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems
  • DC-DC Converters
  • Power Distribution Systems

Features:

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Low Gate Charge (Qg)
  • Fast Switching Speed
  • TrenchFET® Power MOSFET Technology
  • RoHS Compliant
  • Halogen-Free

Benefits:

  • Enhanced Energy Efficiency: Low RDS(on) minimizes power dissipation, maximizing energy efficiency.
  • Fast Switching: Enables quick response times in switching circuits.
  • Compact Design: The small footprint is ideal for space-constrained applications.
  • Reliable Performance: Robust design ensures stable and consistent operation.
  • Environmentally Friendly: RoHS compliant and Halogen-Free.

Technical Specifications:

The SI4436DY-TI-GE3 is supplied in a PowerPAK® SC-70 package. The low gate charge helps minimize switching losses. Consult the datasheet for specific drain-source voltage (VDS), drain current (ID), and on-resistance (RDS(on)) values. The device is designed for use with logic-level gate drive voltages. Detailed thermal resistance information is also provided in the datasheet.

This MOSFET is commonly used in portable electronic devices such as smartphones, tablets, and laptops, where efficiency and size are paramount considerations. Its combination of low on-resistance, small size, and rapid switching makes it a good choice for designers seeking an efficient and reliable power management solution.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess