EN
  • EN
  • DE

XW6T-COM1.5X12YL

Part No XW6T-COM1.5X12YL
Manufacturer Omron
Catalog Specialized
Description COM TERM BLK 1_5MM 12PN YEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type Middle
Mounting Type DIN Rail
Number of Positions 12
Number of Levels 1
Terminal - Width 12.7mm
Termination Style Push In, Spring
Current - IEC 17.5 A
Voltage - IEC 500 V
Current - UL 5 A
Voltage - UL 600 V
Wire Gauge or Range - AWG 14-26 AWG
Wire Gauge or Range - mm2 0.14-1.5mm2
Features Block of 3, Indicators
Housing Color Yellow
Ultra Librarian 3D Model Ultra Librarian XW6T-COM1.5X12YL CAD Model

Description

NULL

You May Also Be Interested in

3M
CONN RCPT FUTUREBUS+ 24P EDGE MT
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD 60POS
Need more? Email Us
TE Connectivity
CONN HEADER FUTUREBUS 96POS PCB
Need more? Email Us
Texas Instruments
X1 PCI EXPRESS® TO PCI®
Lowest to $43.0747
TE Connectivity
CONN RCPT MULTI-BEAM 48POS PCB
Need more? Email Us
EDAC Inc.
CONN RCPT RACK & PNL 120P PNL MT
Need more? Email Us
Amphenol Aerospace Operations
BRUSH CONN
Need more? Email Us
TE Connectivity
CONTACT PIN
Need more? Email Us
Vishay
CONN PLUG RACK & PNL 11P PNL MT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess