EN
  • EN
  • DE

MT40A8G4BAF-062E:B

Part No MT40A8G4BAF-062E:B
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-2666 8Gx4 (32Gb) 3DS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446455-MT40A8G4BAF-062E:B
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 32Gbit
Memory Organization 8G x 4
Memory Interface Parallel
Clock Frequency 1.6GHz
Access Time 13.75ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature 0°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 78-TFBGA
Supplier Device Package 78-FBGA (10.5x11)
Ultra Librarian 3D Model Ultra Librarian MT40A8G4BAF-062E:B CAD Model

Description

Micron's MT40A8G4BAF-062E:B is a DDR4 DRAM module designed to address the increasing demands for higher memory capacity and speed in advanced computing systems. With DDR4-2666 8Gx4 specifications and a total capacity of 32Gb in a 3DS configuration, this module ensures high-speed data transfer and large-scale data storage capabilities. Manufactured by Micron, a leader in the technological space, the MT40A8G4BAF-062E:B is developed for exceptional performance and reliability. Its 3DS configuration maximizes memory density, allowing for significant enhancements in system performance while maintaining a compact module size. This module is ideally suited for use in servers, high-end desktops, and computing applications where efficiency and high capacity are critical.

You May Also Be Interested in

Samsung
HBM3 6.4Gb/s 16Gb
Lowest to $76.0839
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 128Mx32 (4Gb) A1 168-TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR 128Mx4
Need more? Email Us
Micron Technology Inc.
GDDR6 512Mx32 (16Mb)
Lowest to $134.3284
AP Memory
LPDDR2 1Gbx32 933MHz
Need more? Email Us
Alliance Memory, Inc.
Sdram 256M 64M X 4 166 MHz INDUSTRIAL TEMP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 64Mx16 (1Gb) A1 134-FBGA
Need more? Email Us
AP Memory
LPDDR2 512Mx32 933MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 32Mx32 (1Gb) 134-BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess